location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14207-15 mobile device charger Headset Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra A 5 Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991011067
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14207-15 mobile device charger Headset Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Headset
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
Long product name Jabra 14207-15 mobile device charger Headset Black AC Indoor :
The short editorial description of Jabra 14207-15 mobile device charger Headset Black AC Indoor

Jabra A 5 Charger
More>>>
Jabra 14207-15 mobile device charger Headset Black AC Indoor:
The official marketing text of Jabra 14207-15 mobile device charger Headset Black AC Indoor as supplied by the manufacturer

1 multi-charger for 5 Jabra Pro 9400 headsets

Short summary description Jabra 14207-15 mobile device charger Headset Black AC Indoor:
This short summary of the Jabra 14207-15 mobile device charger Headset Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14207-15, Indoor, AC, Black

Long summary description Jabra 14207-15 mobile device charger Headset Black AC Indoor:
This is an auto-generated long summary of Jabra 14207-15 mobile device charger Headset Black AC Indoor based on the first three specs of the first five spec groups.

Jabra 14207-15. Charger type: Indoor, Power source type: AC, Charger compatibility: Headset. Product color: Black

Performance
Charger compatibility *
Headset
Power source type *
AC
Charger type *
Indoor
Bluetooth
Yes
Compatibility
Jabra PRO 9400
Design
Product color *
Black
Other features
USB connectivity
Yes
Built-in battery
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:35
Uk has collected 1 expert review for Jabra A 5 Charger but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 1 distributor(s)