location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWriter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0941870
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170941874
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Dec 2020
Product end of life date
Bullet Points DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 129-Auto, EAN13, EAN8, Interleaved 2/5, ITF-14, POSTNET, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - 19.4 oz (550 g)
Long product name DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired :
The short editorial description of DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired

LabelWriter SE450 - LED, PnP, USB
More>>>
Short summary description DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired:
This short summary of the DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelWriter SE450, Direct thermal, 203 x 203 DPI, Wired, Black

Long summary description DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired:
This is an auto-generated long summary of DYMO LabelWriter SE450 label printer Direct thermal 203 x 203 DPI Wired based on the first three specs of the first five spec groups.

DYMO LabelWriter SE450. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired. Product color: Black