StarTech.com logo

StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40216
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime Warranty
Long product name StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black:

StarTech.com 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M

StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black:

Connect your VGA monitor with the highest quality connection available

This 70-foot High Resolution VGA Monitor Cable is designed to provide the highest video quality possible through VGA. Ideally suited for high resolution VGA applications, this high quality male-to-male coaxial VGA cable eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial cables, while providing superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Delivers high resolution from your PC to your VGA display (1920x1200 or above)
- Extends your VGA signal to work with your monitor, splitters, and projects
- Backed by StarTech.com’s Lifetime warranty

Short summary description StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black:

StarTech.com MXT101MMHQ70, 840.2" (21.3 m), VGA (D-Sub), Black, Nickel, Male/Male, 0 - 60 °C

Long summary description StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black:

StarTech.com MXT101MMHQ70. Cable length: 840.2" (21.3 m), Connector 2: VGA (D-Sub), Product color: Black. Weight: 4.37 lbs (1.98 kg), Package width: 18.1" (460 mm), Package depth: 13.9" (352 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.