location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Draper Access projection screen 72" 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Draper Check ‘Draper’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
104125
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Draper’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Draper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Draper Access projection screen 72" 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" 4:3
  • - 56.7" (144 cm) 42.5" (108 cm)
  • - White
Long product name Draper Access projection screen 72" 4:3 :
The short editorial description of Draper Access projection screen 72" 4:3

Access, Series E, Electric Projection Screen, Matt White, 220V, 4:3, 72", 108x144cm, 41kg
More>>>
Short summary description Draper Access projection screen 72" 4:3:
This short summary of the Draper Access projection screen 72" 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Draper Access, 72", 42.5" (108 cm), 56.7" (144 cm), 4:3, White

Long summary description Draper Access projection screen 72" 4:3:
This is an auto-generated long summary of Draper Access projection screen 72" 4:3 based on the first three specs of the first five spec groups.

Draper Access. Diagonal: 72", Viewable screen width (W): 42.5" (108 cm), Viewable screen height (H): 56.7" (144 cm), Native aspect ratio: 4:3, Format: Video. Product color: White

Brand Image Article code product Stock Price from
Draper

Draper Access projection screen 200" 4:3
(show image)
104244 Access 0.00
(excl. VAT)
0 (incl. VAT)
Draper

Draper Access projection screen 180" 4:3
(show image)
104131 Access 0.00
(excl. VAT)
0 (incl. VAT)
Draper

Draper 104128 projection screen 148" 4:3
(show image)
104128 104128 0.00
(excl. VAT)
0 (incl. VAT)
Draper

Draper 104127 projection screen 100" 4:3
(show image)
104127 104127 0.00
(excl. VAT)
0 (incl. VAT)