location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G G62-b06ED Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G62
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G62-b06ED
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT889EA#MCDN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP G G62-b06ED Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP G G62-b06ED Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver:
This short summary of the HP G G62-b06ED Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP G G62-b06ED, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G62-b06ED Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver:
This is an auto-generated long summary of HP G G62-b06ED Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

HP G G62-b06ED. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 4.85 lbs (2.2 kg)

Design
Product color *
Silver
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-350M
Processor cores
2
Processor threads
4
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum graphics card memory
1.274 GB
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPL
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43529
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.7" (374 mm)
Depth
9.69" (246 mm)
Height (front)
1.25" (3.18 cm)
Height (rear)
1.45" (3.68 cm)
Weight *
4.85 lbs (2.2 kg)
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:26:24
Uk has collected 2 expert reviews for HP G G62-b06ED Intel® Core™ i3 i3-350M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 12:26:24
The G62 borrows design elements from previous HP laptops, but thankfully loses some of the faults, such as the dodgy all-in-one touchpad that put us off the dv6-3065ea. It includes a Core i3 processor, an internal optical drive and a spacious 15.6in sc...
Bottom line Solid construction screen and enough performance for everyday tasks at an extremely attractive price...
80%
techradar.com
Updated:
2011-08-17 12:26:24
HP is one of the world's top laptop manufacturers and impressed us recently with its Intel Core i3-powered ProBook 6440b. The G62-a45SA is its latest Core i3 machine and its rather unexciting design is made up for by a strong set of features. The plast...
Good Good performance, Decent build quality, Lightscribe DVD player...
Bad Limited storage, Mixed usability...
70%
Zdnet.com.au
Updated:
2011-11-04 19:35:29
Design According to the exterior packaging for the G62-400 (and, indeed any HP consumer laptop of recent years), "the computer is personal again". You wouldn't exactly know that from the name of this particular laptop, as G62-400 doesn't exactly...
Good Inexpensive, Plain design may appeal to some...
Bad Flat trackpad is easy to slip off...
Bottom line HP's G62-400 isn't a stunning laptop — it's just a fairly priced budget model for those who want a basic laptop.
65%
techradar.com
Updated:
2012-12-17 01:13:01
Despite being quite cheap, we were stunned to discover that the HP G62-b32SA packed a powerful Intel Core i5 460M processor. This gives incredible value for money in terms of performance, although the G62 also has its flaws. In our benchmarking tests...
Good Good performance, Good audio quality...
Bad Integrated graphics, Some flex in chassis...
70%
goodgearguide.com.au
Updated:
2012-12-17 01:13:05
HP bills the Pavilion G62-454TU 15.6in laptop as an inexpensive home entertainment machine, but it's more than that: it's a very good all-round, entry-level laptop that can be used for a little bit of everything except gaming. The G62-454TU has an off...
Good Feels reasonably solid, looks good, good performance for office and multimedia tasks, good battery life...
Bad Screen has narrow viewing angles, screen too glossy, touchpad feels the same as the palmrest, touchpad buttons are hard to press, initial setup was not smooth...
Bottom line The HP Pavilion G62-454TU notebook is perfect for families, students and new computer users who want something cheap, yet with good performance. It has an Intel Pentium CPU under the hood, but it will do a good job running office and multimedia tasks...
80%
digitalversus.com
Updated:
2012-12-17 01:13:05
No surprises here with this new G62, HP has gone for a glossy panel. While this coating is more flattering than matte, it results in disagreeable reflections and doesn't hide poor contrast for long. Which is precisely the case here, with a contrast rat...
Good Good finish for an entry level model, White plastics nice to the touch and don't pick up marks, Touchpad is nice to use, Dedicated graphics card...
Bad Glossy low contrast panel, Poor shortcut key layout, Touchpad non demarcated, Limited performance...
Bottom line With the G62, HP is giving us a computer designed for processing office documents and the internet. The finish is pretty good for an entry level model. It's a shame that certain keyboard issues make it frustrating to get used to...
60%
notebookcheck.net
Updated:
2011-08-17 12:26:24
Sebastian Jentsch, 07/20/2010 One Intel core processor please, with a side-order of ATI graphics and a high-speed hard drive. It sounds like a laptop that many people would like to get their hands on. At €565, the 15.6-inch all-rounder from HP could...
Good Solid, hardwearing case, Fast hard drive, Low system noise, Decent keyboard, Good sound quality from the speakers...
Bad Poor graphics performance, Glossy display with low contrast, No number pad, Touchpad buttons don't depress very far...
Bottom line HP G62-130EG unibody lookThe HP G62-130EG with Core i3-330M (2.13 GHz) processor is an office all-rounder with multimedia aspirations. The Core i3 is the least powerful of Intel's new Core CPUs, but the system performance is above average for an i3 thanks...
79%
pcmag.com
Updated:
2011-08-17 12:26:24
The HP G62-143cl ($699 list) is geared toward multipurpose users. Available at Costco, it's large enough to be a desktop replacement laptop and manageable enough to take on long commutes and vacations. And for one low price, it bundles the latest In...
Good Fast hard drive. Inexpensive. Lightweight. Speedy laptop. Good battery scores. Matte lid is smudge-resistant.
Bad Quick-launch keys are oddly placed. Mouse buttons are too resistant. No ExpressCard slot.
Bottom line The HP G62-143cl is an inexpensive mainstream laptop that runs the latest parts and delivers excellent battery life...
70%
pcmag.com
Updated:
2012-12-17 01:13:04
The HP G62-435DX ($499.99 list at Best Buy) is a budget laptop in every sense of the word, from its unattractive design to its under-powered processor. You expect to give up some features when you shop for a laptop in the budget aisle, but with new bud...
Good Comfortable keyboard. Card reader supports several formats. Dual-layer DVD burner. Best Buy offers decent extended warranties.
Bad Frustrating, stiff touchpad. Disappointing speakers. Weak performance across the board. Unattractive design. Small hard drive.
Bottom line The HP G62-534DX is a stripped down budget laptop, but with similarly priced systems offering so much more, there's not much to recommend it. Buy it nowCheck here for other Notebooks by HP!...
50%
pcmag.com
Updated:
2012-12-17 01:13:10
There are budget laptops that raise the bar for the crowded desktop replacement market, and there are those wallet-friendly models that give you the bare minimum; the HP G62-355dx ($479.99 list), available at Best Buy, falls into the latter category. F...
Good Very affordable. Comfortable keyboard. Bright display.
Bad Sluggish performance. So-so battery life. Stingy feature set.
Bottom line You won't pay a lot for the HP G62-355dx, but you won't get much in the way of performance or features, either. Buy it nowManufacturer Check here for other Laptops by HP!...
60%
pcmag.com
Updated:
2012-12-17 01:13:22
The HP G62-223cl ($649.99 list) is a versatile mainstream laptop that can be used anywhere around or outside the house. A 15.6-inch widescreen, nice keyboard, and fast hard drive are its key features, negated, unfortunately, by a lethargic Intel Pen...
Good Fast hard drive. Inexpensive. Lightweight. Matte lid is smudge-resistant. Costco's two year warranty is standard.
Bad Running on last year's processors. Quicklaunch keys are oddly placed. Mouse buttons are too resistant. Below average performance scores.
Bottom line The HP G62-223cl is an inexpensive mainstream laptop, but you can find a faster one for about the same price...
50%
pcmag.com
Updated:
2012-12-17 01:13:25
The HP G62-225nr ($579.98 list) is a mainstream, budget laptop that should serve the needs of a wide range of users—as long as speedy performance isn't a prerequisite. Available at Staples, there's actually not much to make the HP G62-225nr stand ou...
Good Inexpensive. Very good battery life. Matte surface is smudge-resistant.
Bad Below-average performance.
Bottom line The HP G62-225nr is a 15.6-inch budget laptop with good battery life, but below-average performance and an unimpressive feature set...
70%