location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC 4500 ERGO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-4500FR-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112093944
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:38:09
The date of the most recent change of the data-sheet in Icecat's system
CHERRY JK-4500FR-2 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The design of the USB keyboard supports an ergonomic posture when using the computer
  • - Curved keypad adapted to the movement of the hands and fingers for fatigue-free typing
  • - Soft padded palm rest with memory foam and high-quality PU leather
  • - Sturdy, fold-out feet on the underside for adjustable keyboard angle
  • - 1.8 m long, flexible cable for easy setup
  • - Additional commands such as volume up/down on the F buttons
  • - Configurable keys with optional, free CHERRY KEYS software
Long product name CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black :
The short editorial description of CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black

USB, AZERTY, FR, ergonomic, black, 456 x 217 x 35 mm, 750 g
More>>>
CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black:
The official marketing text of CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black as supplied by the manufacturer

Do you suffer from tense shoulders, cramp or other unpleasant symptoms when working on the computer? In many cases this is caused by incorrect posture.

Simple relief can be provided by an ergonomic keyboard such as the CHERRY KC 4500 ERGO. With its special design, your hands and arms take up a more natural position by themselves. This relieves your shoulders and back and your relaxed posture reduces stress. The extra-soft palm rest with memory foam prevents pressure points and lets you rest your hands comfortably.

The three feet allow you to raise the front of keyboard. This position is particularly comfortable when working in a standing position. The rubber feet also reliably prevent the keyboard from slipping – whether it’s standing up or not.

An extra long cable with a USB plug allows you to connect the keyboard to the computer without any problems, even if the computer is under the desk, for example. The plug & play CHERRY KC 4500 ERGO is ready for use without any additional software. With its elegant colors and modern design, it looks great on any desk.

Once you’ve become used to the special design, typing is the same as on any other CHERRY keyboard: easy and uncomplicated.

Multimedia functions (volume up/down/off, next/previous track, start/pause) are integrated in the F-keys. You can easily call them up by pressing the FN key at the same time. To make your daily work even easier, the free CHERRY KEYS software offers many customization options. CHERRY KEYS allows quick access to apps, files, individual text modules or macros at the touch of a key.

Short summary description CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black:
This short summary of the CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KC 4500 ERGO, Full-size (100%), Wired, USB, AZERTY, Black

Long summary description CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black:
This is an auto-generated long summary of CHERRY KC 4500 ERGO keyboard Universal USB AZERTY French Black based on the first three specs of the first five spec groups.

CHERRY KC 4500 ERGO. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY, Keyboard number of keys: 109. Wrist rest. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
AZERTY
Keyboard language *
French
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
109
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
3
Programmable hot keys
Yes
Multimedia keys
Yes
Certification
CE FCC cTUVus UKCA
Design
Backlight *
No
Keyboard style
Curved
Ergonomic design
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
Design
LED indicators
Status
Features
Cable length
70.9" (1.8 m)
Power
Power source type *
USB
Power consumption
10 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18 x 8.54 x 1.38" (456 x 217 x 35 mm)
Keyboard weight
26.5 oz (750 g)
Packaging data
Package width
18.7" (475 mm)
Package depth
10.2" (258 mm)
Package height
1.65" (42 mm)
Package weight
2.49 lbs (1.13 kg)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)