location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adj Check ‘Adj’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21.99.0910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.99.0910
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Adj’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adj: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 11:37:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6
  • - White
More>>>
Short summary description Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6:
This short summary of the Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

Adj 21.99.0910, 393.7" (10 m), Cat6, RJ-45, RJ-45, White

Long summary description Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6:
This is an auto-generated long summary of Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6 based on the first three specs of the first five spec groups.

Adj 21.99.0910. Cable length: 393.7" (10 m), Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Product color: White

Brand Image Article code product Stock Price from
ROLINE

ROLINE 15m Cat6 UTP networking cable White 590.6" (15 m) U/UTP (UTP)
(show image)
21.15.1596 UTP Patch Cord, Cat.6, white 15 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 7m Cat6 UTP networking cable White 275.6" (7 m) U/UTP (UTP)
(show image)
21.15.1576 UTP Patch Cord, Cat.6, white 7.0 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 3m Cat6 UTP networking cable White 118.1" (3 m) U/UTP (UTP)
(show image)
21.15.1556 UTP Patch Cord, Cat.6, white 3.0 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 3m Cat6 UTP networking cable Blue 118.1" (3 m) U/UTP (UTP)
(show image)
21.15.1554 UTP Patch Cord Cat.6, blue 3m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 1.0m Cat6 UTP networking cable Green 39.4" (1 m) U/UTP (UTP)
(show image)
21.15.1533 UTP Patch Cord Cat.6, green 1m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.5m Cat6 UTP networking cable White 19.7" (0.5 m) U/UTP (UTP)
(show image)
21.15.1526 UTP Patch Cord, Cat.6, white 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable White 11.8" (0.3 m) U/UTP (UTP)
(show image)
21.15.1516 UTP Patch Cord, Cat.6, white 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable Black 11.8" (0.3 m) U/UTP (UTP)
(show image)
21.15.1515 UTP Patch Cord Cat.6, black 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable Blue 11.8" (0.3 m) U/UTP (UTP)
(show image)
21.15.1514 UTP Patch Cord Cat.6, blue 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable Green 11.8" (0.3 m) U/UTP (UTP)
(show image)
21.15.1513 UTP Patch Cord Cat.6, green 0.3m 0.00
(excl. VAT)
0 (incl. VAT)