HPE logo

HPE ProLiant BL620c G7 server Blade Intel® Xeon® E7 Family E7-2850 2 GHz 32 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35155
Info modified on:
19 Jul 2024, 20:07:22
Guarantee:
Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at:
http://h18004.www1/products/servers/platforms/warranty/index.html
Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant BL620c G7 server Blade Intel® Xeon® E7 Family E7-2850 2 GHz 32 GB DDR3-SDRAM:

HP ProLiant BL620c G7 E7-2850 1P 32GB-R Server

Short summary description HPE ProLiant BL620c G7 server Blade Intel® Xeon® E7 Family E7-2850 2 GHz 32 GB DDR3-SDRAM:

HPE ProLiant BL620c G7, 2 GHz, E7-2850, 32 GB, DDR3-SDRAM, Blade

Long summary description HPE ProLiant BL620c G7 server Blade Intel® Xeon® E7 Family E7-2850 2 GHz 32 GB DDR3-SDRAM:

HPE ProLiant BL620c G7. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2 GHz, Processor model: E7-2850. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5". Ethernet LAN. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.