location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart View for Zoom

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart View for Zoom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA840016SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477565616 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2022 06:44:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart View for Zoom
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Qualcomm Snapdragon 624 (8C, 8x A53 @1.8GHz)
  • - 2GB LPDDR3
  • - 8GB eMMC
  • - Qualcomm Adreno 506 GPU
  • - AOSP 8.1
Guarantee: 1-year, Premier Support
Long product name Lenovo ThinkSmart View for Zoom :
The short editorial description of Lenovo ThinkSmart View for Zoom

Qualcomm Snapdragon 624 (8C, 8x A53 @1.8GHz), 2GB LPDDR3, 8GB eMMC, 8" HD (1280x800) IPS, Qualcomm Adreno 506 GPU, 11ac 2x2 + BT4.2, Front 5.0MP / No Rear, AOSP 8.1
More>>>
Lenovo ThinkSmart View for Zoom:
The official marketing text of Lenovo ThinkSmart View for Zoom as supplied by the manufacturer

Unlock the potential of working from home
Free your PC’s resources by letting ThinkSmart View for Zoom handle your administrative and collaborative tasks. The device works with a PC to divide your workload so you can simultaneously use the PC for productivity and ThinkSmart View for Zoom for meetings, calls, content-sharing, calendar entries, and more. Think of it as a personal productivity assistant for your home workspace.

Short summary description Lenovo ThinkSmart View for Zoom:
This short summary of the Lenovo ThinkSmart View for Zoom data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart View for Zoom, Rectangle, Black, 8", 1200 x 800 pixels, 5 MP, 10 W

Long summary description Lenovo ThinkSmart View for Zoom:
This is an auto-generated long summary of Lenovo ThinkSmart View for Zoom based on the first three specs of the first five spec groups.

Lenovo ThinkSmart View for Zoom. Shape: Rectangle, Product color: Black. Display diagonal: 8", Display resolution: 1200 x 800 pixels, Camera resolution (numeric): 5 MP. Speakers RMS power: 10 W. Connectivity technology: Wireless, Wi-Fi standards: Wi-Fi 5 (802.11ac). Power source type: DC, Operating voltage: 20 V

Watch your productivity soar
Watch your productivity soar

Your PC alone has limited multitasking capability; free its resources for uninterrupted productive work while ThinkSmart View for Zoom handles the collaborative and administrative aspects. It’s easy to deploy and maintain and engineered for always-on use, with an intuitive touchscreen interface and time-saving features such as one-touch Zoom meeting start.

Conduct better meetings from home
Conduct better meetings from home

Collaboration is a breeze with the voice-ready ThinkSmart View for Zoom. Use it to engage in voice or video calls without impacting the work in progress on your PC. You’ll unlock richer content-centric Zoom meetings and enjoy clear audio with powerful built-in mics and speakers.

Personal & flexible
Personal & flexible

The ThinkSmart View for Zoom syncs with your calendar, status, meeting settings, and phone—all to bring you a unified communications experience. It can be set up for remote management by IT through the Admin Portal, or self-managed. And its intuitive touchscreen display supports portrait or landscape mode. Additionally, the ThinkSmart Manager console already gives you greater control and better monitoring of this and other devices, with remote, real-time access. Now you can manage them on the go with the ThinkSmart Manager mobile app.

Protect your privacy
Protect your privacy

Rest easy with ThinkSmart View for Zoom’s security features. With a built-in camera shutter, microphone-mute button, and six-digit secure sign-in, the device offers security and privacy, whether in use or at rest.

Personalized services to maximize results
Personalized services to maximize results

Lenovo's Smart Office Professional Services—available at additional cost—provides custom services tailored for the Smart Office lineup, so you can make the most of these cutting-edge collaboration solutions. The ThinkSmart View for Zoom includes Premier Support services with the following limitations: Premier Support requires depot service in lieu of on-site service; it’s not eligible for parts and labor prioritization for work requests, and not eligible for the Lenovo Service Connect portal.

Features
Shape *
Rectangle
Product color *
Black
Performance
Built-in display *
Yes
Display diagonal *
8"
Display resolution
1200 x 800 pixels
Touchscreen *
Yes
Backlight display
Yes
Built-in camera *
Yes
Camera resolution (numeric)
5 MP
Audio
Built-in speaker(s) *
Yes
Speakers RMS power
10 W
Built-in microphone *
Yes
Number of microphones
2
Microphone mute
Yes
Ports & interfaces
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Connectivity technology *
Wireless
Wi-Fi *
Yes
Bluetooth *
Yes
Power
Power source type *
DC
Operating voltage
20 V
Weight & dimensions
Width
10.4" (263.2 mm)
Depth
5.6" (142.2 mm)
Height
4.38" (111.4 mm)
Weight
2.2 lbs (1 kg)
Packaging content
AC adapter included
Yes