location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Printer FS-9120DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
042FJ513
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A3 36 ppm
  • - Maximum duty cycle: 55000 pages per month
  • - Total input capacity: 1200 sheets Total output capacity: 500 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Guarantee: 2-year warranty as standard.Kyocera guarantees the drum and developer for 3-year or 500,000 pages (whichever occurs sooner),provided each printer is used and cleaned in accordance with the service instructions.
The up to 5-year on-site warranty extension for printer and options.
The warranty is limited to 2 million pages (3 million pages with KYOlife).
Long product name KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3 :
The short editorial description of KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3

FS-9120DN 36PPM A4 PAR USB 32MB PCL6 IN (PC)
More>>>
KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3:
The official marketing text of KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3 as supplied by the manufacturer

The new FS-9120DN from Kyocera Mita is an outstanding combination of speed and impressive paper handling built for your department needs. It comes with duplex and network functionality as standard and its high-speed engine delivers up to 36 A4 pages per minute. In standard configuration, the FS-9120DN handles three different paper sizes or media types with a total volume of 1,200 sheets. For growing demands the FS-9120DN offers impressive paper handling upgrade options for up to 4,200 sheets input capacity as well as the choice between three powerful finishers. The high performance of the Power PC 750CX 400 MHz CPU enables best use of the engine. Discover the flexible new FS-9120DN. Lowest cost per page in its class and cost savings from the beginning result in an unbeatably low TCO.

Short summary description KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3:
This short summary of the KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Laser Printer FS-9120DN, Laser, 1800 x 600 DPI, A3, 36 ppm

Long summary description KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3:
This is an auto-generated long summary of KYOCERA Laser Printer FS-9120DN 1800 x 600 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA Laser Printer FS-9120DN. Print technology: Laser. Maximum duty cycle: 55000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 36 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Warm-up time
25 s
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
55000 pages per month
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
200 sheets
Maximum input capacity
4200 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
2
Internal storage capacity
20 GB
Storage media
HDD
Performance
Built-in processor
Yes
Processor model
Power PC 750CX
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
39 dB
Power
Power consumption (standby)
160 W
Power consumption (PowerSave)
12 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
147.7 lbs (67 kg)
Dimensions (WxDxH)
23 x 25.2 x 24.2" (585 x 639 x 615 mm)
Other features
I/O ports
1 x Fast Ethernet 10/100 Base TX; 1 x High speed bi-directional parallel (IEEE 1284); 1 x USB 2.0 (High-Speed); 1 x KUIO LV Option-Interface slot.
Custom media sizes
88 x 148 mm - 297 x 450 mm
Standard media sizes
A3, A4, A4-R, A5, B4, B5, B5-R, Letter, Letter-R, Legal, Ledger, Folio
Recommended media weight
60 - 105 g/m²
Power requirements
AC 220/240 V 50/60 Hz
Standard input trays
2 x 500
Power consumption (active)
920 W