Samsung logo

Samsung RS6HA8880S9 side-by-side refrigerator Freestanding 614 L F Metallic, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107827
Info modified on:
18 Sept 2024, 23:22:41
Long product name Samsung RS6HA8880S9 side-by-side refrigerator Freestanding 614 L F Metallic, Stainless steel:

614 L, 225 L, 389 L, F, 91.2 x 178 x 71.6 cm, 117 kg

Short summary description Samsung RS6HA8880S9 side-by-side refrigerator Freestanding 614 L F Metallic, Stainless steel:

Samsung RS6HA8880S9, Freestanding, American door, Metallic, Stainless steel, LED, Tempered glass, 614 L

Long summary description Samsung RS6HA8880S9 side-by-side refrigerator Freestanding 614 L F Metallic, Stainless steel:

Samsung RS6HA8880S9. Appliance placement: Freestanding, Product design: American door, Product color: Metallic, Stainless steel. Total net capacity: 614 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 389 L. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Energy efficiency class: F, Annual energy consumption: 406 kWh, Energy efficiency scale: A to G

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.