KYOCERA logo

KYOCERA FS-9520DN A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50833
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
2-year warranty as standard.Kyocera guarantees the drum and developer for 3-year or 500,000 pages (whichever occurs sooner),provided each printer is used and cleaned in accordance with the service instructions. The up to 5-year on-site warranty extension for printer and options. The warranty is limited to 2 million pages (3 million pages with KYOlife).
Long product name KYOCERA FS-9520DN A3:

FS-9520DN LASER 51PPM A4 USB 64MB 1200DPI PCL6 FAST ENE ML (PC)

KYOCERA FS-9520DN A3:

At a lightning-fast 51 ppm on A4, this high-speed machine is the flagship of the Kyocera Mita monochrome printer range. With duplex and network functionality as standard the FS-9520DN offers a perfect base for high volume departmental printing. Choose between three optional finishers for entry level finishing, booklet finishing or high volume finishing. Meet your stapling, punching or booklet production requirements with the range of powerful finishers. The high-speed controller with its 500 MHz and 64 MB RAM ensures that the potential of the FS-9520DN can be utilised at its best. Lowest cost per page in its class and cost savings from the beginning result in an unbeatably low TCO.

Short summary description KYOCERA FS-9520DN A3:

KYOCERA FS-9520DN, Laser, A3, 51 ppm

Long summary description KYOCERA FS-9520DN A3:

KYOCERA FS-9520DN. Print technology: Laser. Maximum duty cycle: 55000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 51 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.