location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL Yellow
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD974AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield :
The short editorial description of HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield

HP 920XL Yellow Officejet Ink Cartridge with HP Officejet Ink
More>>>
HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield:
The official marketing text of HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield as supplied by the manufacturer




Short summary description HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield:
This short summary of the HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 920XL Yellow, High (XL) Yield, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield:
This is an auto-generated long summary of HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield based on the first three specs of the first five spec groups.

HP 920XL Yellow. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Yellow
Compatibility *
Officejet 6500
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Yellow
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
1.06 oz (30 g)
Packaging data
Package dimensions (WxDxH)
4.21 x 0.945 x 4.53" (107 x 24 x 115 mm)
Package weight
1.76 oz (50 g)
Other features
Ink drop
5.5 pl HDW, 1.3 pl LDW
Retail only
No
Logistics data
Case or master carton quantity
60 pc(s)
Quantity per pallet
3360 pc(s)
Pallet size (EU)
47.2 x 31.5 x 42.2" (1200 x 800 x 1072 mm)
Brand Image Article code product Stock Price from
MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10077UK Yellow Inkjet Cartridge No.973XL (F6T83AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10076UK Magenta Inkjet Cartridge No.973XL (F6T82AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10075UK Cyan Inkjet Cartridge No.973XL (F6T81AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10074UK Black Inkjet Cartridge No.973XL (L0S07AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10073UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10072UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10071UK ink cartridge 1 pc(s) High (XL) Yield MM 10071UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
10071UK Value Pack No.934XL & No.935XL (X4E14AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10070UK Yellow Inkjet Cartridge No.935XL (C2P26AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10069UK Magenta Inkjet Cartridge No.935XL (C2P25AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10068UK Cyan Inkjet Cartridge No.935XL (C2P24AE) 0.00
(excl. VAT)
0 (incl. VAT)