location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 Tri-colour
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC643EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The short editorial description of HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

300 Tri-color Ink Cartridge with Vivera Ink, 1.3 pl, 4.7 pl, 165p
More>>>
HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official marketing text of HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- HP 300 Tri-colour Ink Cartridges let you easily print vivid colour documents, reports and letters at an affordable price. This Original HP ink cartridge is designed to deliver user-friendly features and consistent, reliable performance.

- Produce high-quality documents with vivid colour and sharp graphics, using HP Vivera inks. Enjoy impressive text and images you'll be proud to share.

- Enjoy user-friendly features at an affordable price. Monitor ink levels and finish critical print jobs when you're low on a specific ink. It's easy to choose the Original HP ink cartridge tailored to fit your printing needs.

- Count on Original HP ink cartridges for consistent, reliable performance. Each Original HP ink cartridge is brand new, for a superior printing experience. HP Planet Partners makes it convenient to recycle your ink cartridge.

Short summary description HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300 Tri-colour, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 300 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 300 Tri-colour. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Deskjet D2500 Deskjet D2530 DeskJet F4200
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Print head swath
0.33"
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Package weight
2.12 oz (60 g)
Logistics data
Quantity per pallet
2880 pc(s)
Other features
Ink drop
1.3 pl, 4.7 pl
Package dimensions (WxDxH)
4.57 x 1.42 x 4.53" (116 x 36 x 115 mm)
Pallet size (EU)
47.2 x 31.5 x 44.4" (1200 x 800 x 1128 mm)