location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB335EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:08:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo black
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black :
The short editorial description of HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black

350 Black Inkjet Print Cartridge with Vivera Ink, 15 pl, 200p
More>>>
HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
The official marketing text of HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black as supplied by the manufacturer

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- HP 350 Black Inkjet Print Cartridge with Vivera Ink produces laser-quality results for everyday printing. Enjoy outstanding value when you choose this Original HP inkjet print cartridge designed for moderate, occasional printing.

- For moderate, occasional printing, choose the HP 350 Black Inkjet Print Cartridge with Vivera Ink. Make a smart choice to meet your individual printing and budget needs with Original HP Supplies. Get HP reliability at an affordable price.

- Enjoy your social life! You want a hassle-free cartridge that prints whenever you need it. HP 350 Black Inkjet Print Cartridge with Vivera Ink is a practical solution to your everyday printing needs. Get outstanding HP quality and reliability.

- Mark your documents with a highlighter pen – this enhanced black ink offers greater resistance to highlighter pen smear and provides darker black text. Superior fade resistance lets you archive documents and important papers for decades.

Short summary description HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
This short summary of the HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 350 Black, Standard Yield, Photo black, Dye-based ink, 1 pc(s)

Long summary description HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
This is an auto-generated long summary of HP 350 Black ink cartridge 1 pc(s) Original Standard Yield Photo black based on the first three specs of the first five spec groups.

HP 350 Black. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colors: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Black
Compatibility *
Officejet J5700 Photosmart C5200 Photosmart C4300 Photosmart C4200 Deskjet D4200
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Photo black
Print head swath
0.33"
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Packaging data
Package dimensions (WxDxH)
4.57 x 1.42 x 4.53" (116 x 36 x 115 mm)
Package weight
1.83 oz (52 g)
Other features
Ink drop
15pl
Logistics data
Quantity per pallet
2880 pc(s)
Pallet size (EU)
47.2 x 31.5 x 44.4" (1200 x 800 x 1128 mm)