location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364 Magenta
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB319EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo magenta
  • - Standard Yield
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta :
The short editorial description of HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta

HP 364 Magenta Photosmart Ink Cartridge
More>>>
HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta:
The official marketing text of HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta as supplied by the manufacturer




Short summary description HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta:
This short summary of the HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364 Magenta, Standard Yield, Photo magenta, Dye-based ink, 1 pc(s)

Long summary description HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta:
This is an auto-generated long summary of HP 364 Magenta ink cartridge 1 pc(s) Original Standard Yield Photo magenta based on the first three specs of the first five spec groups.

HP 364 Magenta. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colors: Photo magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Magenta
Compatibility *
Photosmart B8550, C5324, C5380, C6324, C6380, D5460, C510a, B010a/B109a/B109d/f, B209a/c, B210a/c, C309n/g, C310a, C309a, C410b, B109n/B110a/c/e
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Photo magenta
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
1.06 oz (30 g)
Packaging data
Package dimensions (WxDxH)
4.21 x 0.945 x 4.53" (107 x 24 x 115 mm)
Package weight
1.41 oz (40 g)
Other features
Ink drop
5.5 pl HDW, 1.3 pl LDW
Retail only
No
Logistics data
Case or master carton quantity
60 pc(s)
Quantity per pallet
3840 pc(s)
Brand Image Article code product Stock Price from
MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10060UK 10060UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
10058UK 10058UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10041UK 10041UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10040UK 10040UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10020UK ink cartridge Standard Yield Yellow MM 10020UK ink cartridge Standard Yield Yellow
(show image)
10020UK 10020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10019UK ink cartridge Standard Yield Magenta MM 10019UK ink cartridge Standard Yield Magenta
(show image)
10019UK 10019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10018UK ink cartridge Standard Yield Cyan MM 10018UK ink cartridge Standard Yield Cyan
(show image)
10018UK 10018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10017UK ink cartridge 1 pc(s) Standard Yield Black MM 10017UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10017UK 10017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10060DK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10060DK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10060DK 10060DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack BK/C/M/Y Ink No.364XL (SM596EE) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack BK/C/M/Y Ink No.364XL (SM596EE) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
10058DK Value Pack BK/C/M/Y Ink No.364XL (SM596EE) 0.00
(excl. VAT)
0 (incl. VAT)