location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
348 Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9369EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Light Cyan, Light magenta
  • - 1 pc(s)
Long product name HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta :
The short editorial description of HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta

HP 348 Photo Inkjet Print Cartridge with Vivera Ink
More>>>
HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta:
The official marketing text of HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta as supplied by the manufacturer

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- This advanced photo cartridge – part of HP’s 6- and 8-ink printing systems – works together with other HP cartridges to provide crisp, true-to-life colour for vibrant, professional-quality photos that resist fading for generations.

- Produce bright, rich photos with less grain for truly impressive results. Wide colour gamut for smooth colour transitions and warm, natural skin tones. Contains light cyan, light magenta and black inks – part of HP’s 6- and 8-ink printing systems.

- Print photos with exceptional fade resistance and make sure those moments stay as vivid as the day you captured them. Proprietary inks specially formulated for this cartridge to provide superior fade resistance on HP Premium Plus photo papers.

- Carefree printing – alerts let you know when ink levels are running low. Printer adjusts to individual cartridges to ensure consistently high quality printing. System checks cartridge installation and confirms that it’s a genuine HP product.

Short summary description HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta:
This short summary of the HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 348 Photo, Black, Light Cyan, Light magenta, Dye-based ink, 1 pc(s)

Long summary description HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta:
This is an auto-generated long summary of HP 348 Photo ink cartridge 1 pc(s) Original Black, Light Cyan, Light magenta based on the first three specs of the first five spec groups.

HP 348 Photo. Colour ink type: Dye-based ink, Printing colors: Black, Light Cyan, Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Photosmart 8450, 8150, 2710, 2610 Officejet 7410, 7310, 6210 PSC 2350 Deskjet 6840, 6540, 6520, 5740
Quantity per pack *
1 pc(s)
Type *
Original
Printing colors *
Black, Light Cyan, Light magenta
Print head swath
0.5"
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Weight
1.69 oz (48 g)
Packaging data
Package dimensions (WxDxH)
5.55 x 1.46 x 4.45" (141 x 37 x 113 mm)
Package weight
2.79 oz (79 g)
Other features
Ink drop
5pl
Page yield (photo)
130
Logistics data
Quantity per pallet
1400 pc(s)
Pallet size (EU)
47.2 x 31.5 x 39.4" (1200 x 800 x 1002 mm)