location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9351AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo black
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black :
The short editorial description of HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black

HP 21 Black Inkjet Print Cartridge
More>>>
HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
The official marketing text of HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black as supplied by the manufacturer

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- The HP 21 Black Inkjet Print Cartridge with HP pigment-based inks prints professional-looking documents with laser-quality black text. Get results you can count on across a broad range of plain papers and speciality media.

- The HP 21 Black Inkjet Print Cartridge prints professional-looking documents with laser-quality black text. HP pigment-based black ink provides crisp sharp text for your letters and reports.

- The HP 21 Black Inkjet Print Cartridge produces consistently reliable results every time. Great for greeting cards, educational projects, homework assignments, e-mail and letters and much more.

- HP 21 Black Inkjet Print Cartridges are simple to install and easy to use. Save time and money with on-screen ink-level indicator in your printer software. Alerts notify you when ink is running low so you can purchase a replacement cartridge.

Short summary description HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
This short summary of the HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21 Black, Standard Yield, Photo black, Dye-based ink, 1 pc(s)

Long summary description HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
This is an auto-generated long summary of HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black based on the first three specs of the first five spec groups.

HP 21 Black. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colors: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Black
Compatibility *
Deskjet 3910, 3920, 3930, 3940, D1311, D1320, D1330, D1341, D1360, D1420, D1430, D1445, D1455, D1460, D1468, D1520, D1530, D1560, D2330, D2345, D2360, D2430, D2445, D2460, D2468, F2110, F2120, F2140, F2180, F2185, F2187, F2210, F2212, F2235, F2240, F2250, F2275, F2280, F2290, F325, F335, F340, F350, F370, F375, F380, F390, F394, F4135, F4140, F4150, F4172, F4175, F4180, F4185, F4190, F4194 Officejet 4315, J3680 PSC 1410
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Photo black
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Weight
1.41 oz (40 g)
Packaging data
Package dimensions (WxDxH)
5.55 x 5.16 x 1.46" (141 x 131 x 37 mm)
Package weight
2.12 oz (60 g)
Other features
Ink drop
17pl
Print cartridge volume (metric)
5 ml
Logistics data
Case or master carton quantity
60 pc(s)
Quantity per pallet
1920 pc(s)
Pallet weight
297.2 lbs (134.8 kg)
Pallet size (EU)
47.2 x 31.5 x 45.6" (1200 x 800 x 1158 mm)
Brand Image Article code product Stock Price from
MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001UK 10001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10000UK ink cartridge 1 pc(s) Standard Yield Black MM 10000UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10000UK 10000UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
40010DK 40010DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001DK Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10000DK Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) 0.00
(excl. VAT)
0 (incl. VAT)