Bullet Points HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Original
- - Printing colors: Cyan, Magenta, Yellow
- - Standard Yield
- - 1 pc(s)
Guarantee:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
:
The short editorial description of HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
HP 343 Tri-color Inkjet Print Cartridge with Vivera Ink
More>>>
HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official marketing text of HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer
This versatile cartridge provides rich, lifelike colour for vibrant, professional-quality graphics and photos that resist fading for generations [2]. It also works together with your HP printer to deliver a range of Smart printing benefits [1].
Produce attention-grabbing charts and graphics and bright, rich photos with excellent colour saturation.
A central part of HP’s inkjet colour printing system – can be used with other HP print cartridges to deliver 4-, 6- or 8-ink printing.
Print photos with exceptional fade resistance and make sure those moments stay as vivid as the day you captured them.
Proprietary inks specially formulated for this cartridge to provide superior fade resistance on HP Premium Plus photo papers.
Carefree printing – alerts let you know when ink levels are running low.
Printer adjusts to individual cartridges to ensure consistently high quality printing.
System checks cartridge installation and confirms that it’s a genuine HP product.
Short summary description HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
HP 343 Tri-color Inkjet Print Cartridge, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)
Long summary description HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 343 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.
HP 343 Tri-color Inkjet Print Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)