location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78 Tri-color
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6578DE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - 1 pc(s)
Guarantee: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

HP 78 Tri-color Inkjet Print Cartridge
More>>>
HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

HP 78 Tri-colour Inkjet Print Cartridges deliver clear, vivid colour images. Patented, dye-based HP colour inks and print cartridge technology make professional-quality printing easy and reliable. Available in 2 sizes to suit different needs.

The HP 78 Tri-colour Inkjet Print Cartridges deliver clear, vivid colour images every time you print. HP's patented, dye-based colour ink formulations and inkjet print cartridge technology produce sharp, colourful graphics every time you print.



Enjoy low maintenance, trouble-free printing. Designed with your printer the HP 78 Tri-colour Inkjet Print Cartridges are simple to install and easy to replace. You have a choice of 2 sizes of inkjet print cartridges to match your usage needs.



The HP 78 Tri-colour Inkjet Print Cartridges are precisely designed and engineered to save you the time and costs of resolving cartridge problems. You get consistent, high-quality printing throughout the life of the cartridge.

Short summary description HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 78 Tri-color, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 78 Tri-color. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 920, 930, 932, 935, 940, 948, 950, 952, 955, 959, 960, 970, 980, 990, 995, 1180, 1220, 3810, 3816, 3820, 3822, 6122, 6127, 9300 HP Photosmart p1000, p1100, 1115, 1215, 1218, 1315 HP 180, 190, 280, 290 Inkjet Fax 1220, HP 310, PSC 720, 750, 760, 920, 950 HP Officejet g55, g85, g95, k60, k80, v30, v40, v45
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Print head swath
0.2"
Print technology resolution
2400 x 1200 DPI
Quantity per box
1 pc(s)
Color
Yes
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
5 - 95 °F
Weight & dimensions
Weight
4.41 oz (125 g)
Package weight
6 oz (170 g)
Other features
Pallet dimensions (W x D x H)
47.3 x 31.5 x 68.1" (1201 x 800 x 1729 mm)
Ink drop
5 pl
Package dimensions (WxDxH)
4.65 x 1.65 x 6.18" (118 x 42 x 157 mm)
Print head nozzles
408
Pallet size (EU)
47.3 x 31.5 x 68.1" (1201 x 800 x 1729 mm)
Retail only
No
Logistics data
Quantity per pallet
1260 pc(s)
Number of cartons per pallet
6320 pc(s)
Pallet weight
584.2 lbs (265 kg)
Brand Image Article code product Stock Price from
MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
10002UK 10002UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10002DK Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) 0.00
(excl. VAT)
0 (incl. VAT)