location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1191-L61 laptop case 16" Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1191-L61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1191-L61 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26391-F1191-L61 laptop case 16" Briefcase :
The short editorial description of Fujitsu S26391-F1191-L61 laptop case 16" Briefcase

Prestige Case Maxi 16, 41cm (16"), 1560g, Nylon/Microfiber, Black/Grey
More>>>
Fujitsu S26391-F1191-L61 laptop case 16" Briefcase:
The official marketing text of Fujitsu S26391-F1191-L61 laptop case 16" Briefcase as supplied by the manufacturer

The Prestige Case Maxi 16 is designed to protect notebooks with up to 16-inch screens. The case features oversized pockets to provide storage for power adapters and is also equipped to hold business card and pens. The padded notebook compartment features shock-absorbing foam for added protection. The reinforced luggage strap makes it easy to attach the case to rolling luggage while traveling. The Prestige Case Maxi 16 features a professional design, ideal for the traveler who is looking for a functional business case.

FEATURES AT A GLANCE
- Best fitting with 16” laptop.
- Exquisite quality with 1680D ballistic nylon fabric.
- Flexible 4 x compartments for laptop and document.
- Optimal comfort with padded shoulder strap.
- Ergonomic hand grip for portability.
- Trolly-pass-through function.

Short summary description Fujitsu S26391-F1191-L61 laptop case 16" Briefcase:
This short summary of the Fujitsu S26391-F1191-L61 laptop case 16" Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1191-L61, Briefcase, 16", 3.44 lbs (1.56 kg)

Long summary description Fujitsu S26391-F1191-L61 laptop case 16" Briefcase:
This is an auto-generated long summary of Fujitsu S26391-F1191-L61 laptop case 16" Briefcase based on the first three specs of the first five spec groups.

Fujitsu S26391-F1191-L61. Case type: Briefcase, Maximum screen size: 16". Weight: 3.44 lbs (1.56 kg)

Features
Maximum screen size *
16"
Case type *
Briefcase
Combination locks
No
Weight & dimensions
Weight
3.44 lbs (1.56 kg)
Weight & dimensions
Notebook compartment dimensions (W x D x H)
16.1 x 12.2 x 1.97" (410 x 310 x 50 mm)
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
18.1 x 7.87 x 14.6" (460 x 200 x 370 mm)
Compartments
3
Brand Image Article code product Stock Price from
Fujitsu S26391-F1191-L60 laptop case 16" Briefcase Fujitsu S26391-F1191-L60 laptop case 16" Briefcase
(show image)
S26391-F1191-L60 S26391-F1191-L60 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26391-F1191-L151 laptop case 13.3" Briefcase Fujitsu S26391-F1191-L151 laptop case 13.3" Briefcase
(show image)
S26391-F1191-L151 S26391-F1191-L151 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26391-F1191-L130 laptop case 17" Trolley case Fujitsu S26391-F1191-L130 laptop case 17" Trolley case
(show image)
S26391-F1191-L130 S26391-F1191-L130 0.00
(excl. VAT)
0 (incl. VAT)