location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24 G4 FHD No Stand Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VF99A9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161141430 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keep your eyes comfortable through the work day with HP Eye Ease, our first built-in, always-on blue light filter that has zero impact on your color accuracy and works without an OSD.
  • - Never lose a moment of productivity with 4-way monitor adjustability, a 3-sided micro-edge, flicker-free 23.8" screen, and Full HD resolution.
  • - Energy efficiency is built into every ENERGY STAR® certified, EPEAT® 2020 registered[3], and low halogen[4] display. We go one step further with 100% recyclable packaging.
Long product name HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver :
The short editorial description of HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver

E24 G4 FHD No Stand Monitor
More>>>
HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver:
The official marketing text of HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer

Enhance your entire viewing experience
Work comfortably and stay focused with the optimized ergonomics and Full HD resolution of the HP E24 G4 FHD Monitor with HP Eye Ease that is designed around you. Make life easy for IT with remote manageability.

Short summary description HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24 G4, 23.8", 1920 x 1080 pixels, Full HD, 5 ms, Black, Silver

Long summary description HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP E24 G4. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Total comfort begins with HP Eye Ease

Keep your eyes comfortable through the work day with HP Eye Ease, our first built-in, always-on blue light filter that presents your vivid content with zero impact on your color accuracy, no OSD required.

Responsibly made

Energy efficiency is built into every ENERGY STAR® certified, EPEAT® 2020 registered[3], and low halogen[4] display. We go one step further with 100% recyclable packaging that’s easily accepted by recycling facilities.

Personalize your view

Never lose a moment of productivity with 4-way monitor adjustability that lets you find your sweet spot, a 3-sided micro-edge, flicker-free 23.8" diagonal screen that reveals more of your work, and Full HD resolution for crisp visuals from any angle.

Experience simple, convenient connectivity

Connect to your most frequently-used devices with VGA, HDMI, and DisplayPort™. Add up to four of your USB accessories right at the monitor with the integrated USB 3.2 hub.

Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple monitors. [2]

Personalize and help protect your monitor

Customize your monitor and help deter its theft with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen if your monitor is disconnected without approval—all through the host PC. [6]

Complete the picture

Customize a total solution with options like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio on the monitor. [5]

We have your back

Rest assured that this monitor has been vigorously tested for compatibility across HP PCs and workstations. It’s also supported by our three-year standard limited warranty. Extend your protection to cover accidents, next-business day needs, and more with optional HP Care Pack services. [7]

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 60 Hz
Colour gamut standard
NTSC
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
51 W
Power consumption (off)
0.23 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
363612
Annual energy consumption
21 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
No
Cables included
AC, DisplayPort, HDMI
Weight & dimensions
Width (with stand)
21.2" (539.4 mm)
Depth (with stand)
8.15" (207 mm)
Height (with stand)
19.5" (494.9 mm)
Weight (with stand)
12.6 lbs (5.7 kg)
Width (without stand)
21.2" (539.4 mm)
Depth (without stand)
1.85" (47 mm)
Height (without stand)
12.7" (323.3 mm)
Packaging data
Package width
21.2" (539.4 mm)
Package depth
8.15" (207 mm)
Package height
19.5" (494.9 mm)
Package weight
18.5 lbs (8.4 kg)
Logistics data
Harmonized System (HS) code
85285210
Other features
Energy efficiency class (old)
A+
Weight
12.6 lbs (5.7 kg)
Height
12.7" (323.3 mm)
Width
21.2" (539.4 mm)
Depth
1.85" (47 mm)
Country Distributor
France 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Disclaimer HP E24 G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Black, Silver:
Disclaimer

[2] Additional monitors sold separately.
[3] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[4] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.

[5] Sold separately.
[6] Requires Windows 10 on host PC.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.