location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu DS E2000 Air Wired 2.4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS E2000 Air
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7128-L600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699469527
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu DS E2000 Air Wired 2.4 W :
The short editorial description of Fujitsu DS E2000 Air Wired 2.4 W

DS E2000 Air, 2.4W RMS, 120Hz - 20KHz, 0.6kg
More>>>
Fujitsu DS E2000 Air Wired 2.4 W:
The official marketing text of Fujitsu DS E2000 Air Wired 2.4 W as supplied by the manufacturer

The new tiny and powerful SOUNDSYSTEM DS E2000 Air is taking the design inspiration from the grand pyramid, the E2000 Air presents you with the latest Acoustic Air Spring (AAS) for the best audio enjoyment. The E2000 Air boosts impressive, well-balanced, powerful sound all over the whole frequency band in relation to the small form factor, which is unbeatable in this category of USB speaker.
The small & robust satellite speaker is decorated with a deluxe piano finishing and the base is adorned with warmly ambient lighting - a final touch to complete this fantastic artwork.

FEATURES AT A GLANCE
-State-of-the-art Acoustic Air Spring (AAS) technology.
-Air compressed woofer with the unbelievable powerful bass.
-Convenient wired control.
-Stylish piano black with crimson LED lighting.
-Easy Plug & Play design.
-USB powered with 3.5mm audio jack.

Short summary description Fujitsu DS E2000 Air Wired 2.4 W:
This short summary of the Fujitsu DS E2000 Air Wired 2.4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu DS E2000 Air, 2.0 channels, Wired, 2.4 W, 120 - 20000 Hz

Long summary description Fujitsu DS E2000 Air Wired 2.4 W:
This is an auto-generated long summary of Fujitsu DS E2000 Air Wired 2.4 W based on the first three specs of the first five spec groups.

Fujitsu DS E2000 Air. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 2.4 W, Frequency range: 120 - 20000 Hz

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
2.4 W
Frequency range
120 - 20000 Hz
Performance
Remotely operated
No
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
Power
Power source type
USB
Weight & dimensions
Width
7.99" (203 mm)
Depth
5.12" (130 mm)
Height
3.39" (86 mm)
Weight
21.2 oz (600 g)
Cord length
35.4" (0.9 m)
Other features
Speaker power
1.2 W
Number of satellite speakers
2
Quick installation guide
Yes
Satellite speaker driver diameter
1.5"
Travel pouch
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:18:30
Uk has collected 1 expert review for Fujitsu DS E2000 Air loudspeaker Wired 2.4 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)