HP logo

HP Compaq Pro 6005 Pro SFF + U7925A AMD Athlon II X2 B24 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50091
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Protected by HP Services, including a 1-1-1 standarddelivering 1 year of on-site and 1 year of next business-day service for parts and labour. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Pro 6005 Pro SFF + U7925A AMD Athlon II X2 B24 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

AMD Athlon II X2 B24 (3.0GHz, 2MB L2), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA, 16X SATA SuperMulti LightScribe DVD+/-RW, ATI Radeon HD 4200, 22-in-1, Windows 7 Professional 32 + 5 year Next Business Day Onsite LE DT Only Hardware Support (U7925A)

HP Compaq Pro 6005 Pro SFF + U7925A AMD Athlon II X2 B24 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

Designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Features

Designed to deliver:
- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics.

Improve your bottom line:
- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.

Drive business productivity:
- Make the most of your computing environment with integrated dual monitor support, RAID, and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.

Easy to deploy and manage:
- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management, and automated system startup and shutdown.

Built to last:
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Compaq Pro 6005 Pro SFF + U7925A AMD Athlon II X2 B24 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6005 Pro SFF + U7925A, 3 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6005 Pro SFF + U7925A AMD Athlon II X2 B24 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6005 Pro SFF + U7925A. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: B24. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.