location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X940e, X945e Yellow High Yield toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X940e, X945e Yellow High Yield Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X945X2YG
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:32:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X940e, X945e Yellow High Yield toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 22000 pages
  • - Laser printing
Long product name Lexmark X940e, X945e Yellow High Yield toner cartridge Original :
The short editorial description of Lexmark X940e, X945e Yellow High Yield toner cartridge Original

X940e, X945e Yellow High Yield Toner Cartridge
More>>>
Lexmark X940e, X945e Yellow High Yield toner cartridge Original:
The official marketing text of Lexmark X940e, X945e Yellow High Yield toner cartridge Original as supplied by the manufacturer

These Lexmark supplies are designed to provide exceptional value, reliability and outstanding print quality.

True: Accurate technology. Genuine quality. Environmental focus. It's our nature.

Image: Crisp print. Professional documents. Great Impressions. Project your character.

Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark X940e, X945e Yellow High Yield toner cartridge Original:
This short summary of the Lexmark X940e, X945e Yellow High Yield toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X940e, X945e Yellow High Yield Toner Cartridge, 22000 pages, Yellow

Long summary description Lexmark X940e, X945e Yellow High Yield toner cartridge Original:
This is an auto-generated long summary of Lexmark X940e, X945e Yellow High Yield toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark X940e, X945e Yellow High Yield Toner Cartridge. Color toner page yield: 22000 pages, Printing colors: Yellow

Features
Color toner page yield *
22000 pages
Type *
Original
Printing colors *
Yellow
Weight & dimensions
Package weight
24 oz (680 g)
Logistics data
Pallet weight
458.6 lbs (208 kg)
Quantity per pallet
243 pc(s)
Other features
Color
Yes
Print technology
Laser printing
Pallet weight (imperial)
459 lbs
Country Distributor
United Kingdom 3 distributor(s)