location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1B84406
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1B84406
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348943253 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 09:10:13
The date of the most recent change of the data-sheet in Icecat's system
Lenovo 4XD1B84406 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Take your conferencing experience to the next level with advanced DSP technology that enables precise tuning for both the mic and speaker
  • - Ensure every sound is echo-free and distortion-free even on max volume with innovative algorithms like adaptive beamforming, automatic gain control, and double talk control
  • - With an omnidirectional 360-degree quad-mic-array and true wideband audio, calls will always be as good as the real thing
  • - Pair that with hands-free collaboration features, and you’ve got the perfect music and conferencing companion
  • - Bring crystal clear conference calling and your favorite tunes with you, wherever you’re going
  • - Say goodbye to dead batteries, too, thanks to the whopping 6500mah rechargeable battery that supports 24 hours of uninterrupted playback and USB charging
Long product name Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0 :
The short editorial description of Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0

Wireless VoIP Speakerphone
More>>>
Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0:
The official marketing text of Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0 as supplied by the manufacturer

Lenovo Wireless VoIP Speakerphone deceptively slim and it is packed with more advanced technology than you can imagine. Stay connected on the go with an omnidirectional 360-degree quad-mic-array that can pick up the voices of up to 10 people in a room. Hear every detail with a powerful hi-fidelity speaker driver that produces a natural sound. Stay mobile and active all day with the compact form, protective travel pouch, USB audio adapter, built-in 6500mah power bank with 24 hours of call time, and USB charging.

Short summary description Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0:
This short summary of the Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XD1B84406, 6500 mAh, 5.0, 12.3 oz (350 g), Black

Long summary description Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0:
This is an auto-generated long summary of Lenovo 4XD1B84406 Bluetooth conference speaker Black 5.0 based on the first three specs of the first five spec groups.

Lenovo 4XD1B84406. Width: 4.88" (124 mm), Depth: 4.88" (124 mm), Height: 1.26" (32 mm). Package width: 8.86" (225 mm), Package depth: 7.32" (186 mm), Package height: 3.62" (92 mm)

Technical details
Product color *
Black
Bluetooth
Yes
Bluetooth version *
5.0
Built-in speaker(s)
Yes
Number of speakers
1
Battery capacity
6500 mAh
Cables included
USB Type-C
Signal-to-Noise Ratio (SNR)
80 dB
Speakerphone
Yes
Volume control
Buttons
Headphone connectivity
3.5 mm
Microphone in
Yes
Dimensions (WxDxH)
4.88 x 4.88 x 1.26" (124 x 124 x 32 mm)
Speaker frequency range
150 - 20000 Hz
Operating temperature (T-T)
-5 - 40 °C
Technical details
Operating relative humidity (H-H)
0 - 95%
Power
USB charging
Yes
Weight & dimensions
Width
4.88" (124 mm)
Depth
4.88" (124 mm)
Height
1.26" (32 mm)
Weight
12.3 oz (350 g)
Packaging data
Package width
8.86" (225 mm)
Package depth
7.32" (186 mm)
Package height
3.62" (92 mm)
Package weight
27.5 oz (780 g)
Logistics data
Harmonized System (HS) code
85182200
Country Distributor
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)