location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-870
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B250401KF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946693897
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:53:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • - Sensor type: CIS
  • - USB port
  • - Power supply type: AC 30 W
More>>>
Short summary description Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Gray, White:
This short summary of the Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-870, 600 x 600 DPI, 30 bit, 24 bit, 10 bit, 8 bit, 65 ppm

Long summary description Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Gray, White:
This is an auto-generated long summary of Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Gray, White based on the first three specs of the first five spec groups.

Epson WorkForce DS-870. Optical scanning resolution: 600 x 600 DPI, Input color depth: 30 bit, Output color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: Gray, White, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 7000 pages, Scan file formats: JPEG, PDF, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5, A6

Scanning
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
ADF scan speed (b/w, A4)
65 ppm
ADF scan speed (color, A4)
65 ppm
Design
Scanner type *
Sheet-fed scanner
Product color *
Gray, White
Display
LCD
Display diagonal
1.5"
Color display
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
JPEG, PDF, TIFF
Daily duty cycle (max) *
7000 pages
Scan to
E-mail, FTP, Software, Print, Network folder
Scan drivers
TWAIN, ISIS, SANE, WIA
Ultrasonic sensor
Yes
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Post Card(JPN)
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Optional connectivity
Ethernet
Power
Power supply type *
AC
Power consumption (typical)
30 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
10.6" (270 mm)
Package depth
14.6" (370 mm)
Package height
12.6" (320 mm)
Package weight
10.9 lbs (4.95 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
11.7" (296 mm)
Depth
6.65" (169 mm)
Height
6.57" (167 mm)
Weight
7.94 lbs (3.6 kg)
Packaging content
Cables included
AC
Bundled software
Document Capture Pro 2.0, Epson Device Admin (EDA), Epson Scan 2
Other features
Output resolutions
1200 dpi
Image formats supported
BMP, JPEG, TIFF, PNG
Logistics data
Quantity per pallet
48 pc(s)
Quantity per pallet (UK)
60 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)