location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interface Expander with 2 UPS Communication Cables SmartSlot Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9607CB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304199694 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:21
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter :
The short editorial description of APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter

Interface Expander with 2 UPS Communication Cables SmartSlot Card
More>>>
APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter:
The official marketing text of APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter as supplied by the manufacturer

The UPS Interface Expander (AP9607) is an American Power Conversion (APC) SmartSlot accessory that provides two additional computer interface ports for your APC UPS equipped with a SmartSlot accessory slot. It allows the UPS to work in conjunction with your power management software to provide safe system shutdown in extended power outages for up to three network servers or other devices.

Since the computer interface port of the UPS remains available while using the Interface Expander, it is possible to provide advanced UPS and power management functions to all protected devices. You can provide power management with APC PowerChute plus software and UPS accessories. The Interface Expander draws power from the UPS. It monitors the UPS and reports power conditions (e.g., On Battery, Low Battery, On Line) to all attached devices.

Short summary description APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter:
This short summary of the APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

APC Interface Expander with 2 UPS Communication Cables SmartSlot Card, SmartSlot, 0 - 35 °C, -15 - 65 °C, 0 - 95%, 0 - 95%, 47.5" (1207 mm)

Long summary description APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter:
This is an auto-generated long summary of APC Interface Expander with 2 UPS Communication Cables SmartSlot Card interface cards/adapter based on the first three specs of the first five spec groups.

APC Interface Expander with 2 UPS Communication Cables SmartSlot Card. Host interface: SmartSlot. Width: 47.5" (1207 mm), Depth: 42.5" (1080 mm), Height: 15" (381 mm). Connectivity technology: Wired

Ports & interfaces
Host interface *
SmartSlot
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
47.5" (1207 mm)
Depth
42.5" (1080 mm)
Height
15" (381 mm)
Weight
15.9 oz (450 g)
Other features
Connectivity technology
Wired
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)