location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Twin Pack BCI-24 Color ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin Pack BCI-24 Color
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCI-24C TWIN
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:20:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Twin Pack BCI-24 Color ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Supply type: Multi pack
Long product name Canon Twin Pack BCI-24 Color ink cartridge Original :
The short editorial description of Canon Twin Pack BCI-24 Color ink cartridge Original

Twin Pack BCI-24 Color
More>>>
Canon Twin Pack BCI-24 Color ink cartridge Original:
The official marketing text of Canon Twin Pack BCI-24 Color ink cartridge Original as supplied by the manufacturer

For S200, S300, S330, i250, i320, i350, i450, i455, i470D, i475D, MPC200, SmartBase MP360, MP370, MP390. Pixma iP1500, iP2000, Pixma MP110, MP130.

Short summary description Canon Twin Pack BCI-24 Color ink cartridge Original:
This short summary of the Canon Twin Pack BCI-24 Color ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Twin Pack BCI-24 Color, Multi pack

Long summary description Canon Twin Pack BCI-24 Color ink cartridge Original:
This is an auto-generated long summary of Canon Twin Pack BCI-24 Color ink cartridge Original based on the first three specs of the first five spec groups.

Canon Twin Pack BCI-24 Color. Supply type: Multi pack

Features
Print technology
Inkjet printing
Type *
Original
Features
Supply type *
Multi pack
Color
Yes
Brand Image Article code product Stock Price from
Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow Greenman C24C ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
C24C C24C 0.00
(excl. VAT)
0 (incl. VAT)