location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15PF4121/58 TV 15" XGA 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15PF4121 15" LCD flat TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15PF4121/58
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895943321
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 15PF4121/58 TV 15" XGA 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15" LCD
  • - XGA 1024 x 768 pixels 4:3
  • - 450 cd/m² 16 ms 500:1
  • - PAL, SECAM, SECAM B/G, SECAM D/K
  • - VESA mounting
  • - 42 W
Long product name Philips 15PF4121/58 TV 15" XGA 450 cd/m² :
The short editorial description of Philips 15PF4121/58 TV 15" XGA 450 cd/m²

15" 1024 x 768 (450cd/m2), 500:1, 1 x SCART, CVBS in/out, S-video
More>>>
Philips 15PF4121/58 TV 15" XGA 450 cd/m²:
The official marketing text of Philips 15PF4121/58 TV 15" XGA 450 cd/m² as supplied by the manufacturer

Philips Flat TV 15PF4121 15" LCD with Crystal Clear

Turn up your viewing experience with Crystal Clear

Here is an LCD TV that not only enhances the décor of your home with its European styling and slim design, but also provides a great audio-visual experience with Crystal Clear and Virtual Dolby Surround.

Better quality images that reveal more detail

- High-definition LCD XGA display, 1024 x 768p
- Crystal Clear improves picture depth

Superb sound reproduction

- Virtual Dolby Surround for a cinema-like audio experience

Stylish design

- Compact design

Designed for your convenience

- PC input lets you also use your TV as a PC monitor
- Smart Picture and Smart Sound to personalize your viewing

For advanced performance

- DVI-I provides the best picture and flexible connectivity

Short summary description Philips 15PF4121/58 TV 15" XGA 450 cd/m²:
This short summary of the Philips 15PF4121/58 TV 15" XGA 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15PF4121/58, 15", 1024 x 768 pixels, XGA, LCD

Long summary description Philips 15PF4121/58 TV 15" XGA 450 cd/m²:
This is an auto-generated long summary of Philips 15PF4121/58 TV 15" XGA 450 cd/m² based on the first three specs of the first five spec groups.

Philips 15PF4121/58. Display diagonal: 15", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3

Display
Display diagonal *
15"
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Screen format adjustments
4:3, 16:9
Supported graphics resolutions
720 x 400, 832 x 624
Display brightness *
450 cd/m²
Response time
16 ms
Progressive scan
Yes
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Comb filter
2D
Display resolution *
1024 x 768 pixels
Display diagonal (metric)
15" (38 cm)
TV tuner
Analog signal format system *
PAL, SECAM, SECAM B/G, SECAM D/K
Channels quantity
100 channels
Auto channel search
Yes
Supported TV bands
Hyperband, UHF
Audio
Number of speakers *
2
RMS rated power *
4 W
Equalizer
Yes
Equalizer bands quantity
5
FM radio
No
Audio system
Mono, Nicam Stereo, Virtual Dolby Surround
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
10 pages
Noise reduction *
Yes
DVD player
No
Ports & interfaces
HDCP
Yes
DVI port
Yes
DVI-I ports quantity
1
Ports & interfaces
Composite video in
1
Audio (L/R) in
1
PC Audio in
Yes
Audio input for DVI
Yes
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
S-Video inputs quantity
1
Card reader integrated
No
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
1.5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
18.6" (472 mm)
Depth (with stand)
6.02" (153 mm)
Height (with stand)
13.7" (348 mm)
Width (without stand)
18.6" (472 mm)
Depth (without stand)
3.01" (76.5 mm)
Height (without stand)
12.1" (308 mm)
Weight (without stand)
11.3 lbs (5.12 kg)
Packaging data
Manual
Yes
Package width
21.6" (548 mm)
Package depth
7.52" (191 mm)
Package height
15.4" (390 mm)
Package weight
15.2 lbs (6.9 kg)
Packaging content
Handheld remote control
Yes
Remote control type
RCFE05ZAU00
Other features
Favorite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
90 - 240V
Aerial input
IEC75
Display
LCD TFT
Front / Side connections
Audio L/R in, CVBS in, Headphone out, S-video in
HDMI
Yes
Set width
18.6" (47.2 cm)
Tuner display
PLL