location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-2100VP label printer 10 mm/sec TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-2100VP Label Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-2100 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:37:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-2100VP label printer 10 mm/sec TZ QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print speed: 10 mm/sec
  • - Built-in barcodes: EAN128, EAN13, EAN8, UPC-A, UPC-E
  • - Display: LCD
  • - 28.9 oz (820 g)
Long product name Brother PT-2100VP label printer 10 mm/sec TZ QWERTY :
The short editorial description of Brother PT-2100VP label printer 10 mm/sec TZ QWERTY

Brother P-touch PT-2100 Thermal Transfer Printer - Monochrome - Label Print - 10 mm/s Mono - 180 dpi - USB - LCD
More>>>
Short summary description Brother PT-2100VP label printer 10 mm/sec TZ QWERTY:
This short summary of the Brother PT-2100VP label printer 10 mm/sec TZ QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-2100VP Label Printer, QWERTY, TZ, 10 mm/sec, AA, Alkaline

Long summary description Brother PT-2100VP label printer 10 mm/sec TZ QWERTY:
This is an auto-generated long summary of Brother PT-2100VP label printer 10 mm/sec TZ QWERTY based on the first three specs of the first five spec groups.

Brother PT-2100VP Label Printer. Keyboard layout: QWERTY. Tape type: TZ. Print speed: 10 mm/sec. Battery type: AA, Battery technology: Alkaline

Printing
Print speed *
10 mm/sec
Vertical printing
Yes
Ports & interfaces
Standard interfaces
USB
Performance
Built-in barcodes
EAN128, EAN13, EAN8, UPC-A, UPC-E
Tape type
TZ
Design
Display *
LCD
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
6
Battery technology
Alkaline
System requirements
Compatible operating systems
Windows 2000/XP
Weight & dimensions
Weight
28.9 oz (820 g)
Other features
Dimensions (WxDxH)
6.97 x 9.09 x 2.52" (177 x 231 x 64 mm)
Compatibility
PC
Memory capacity
1800 characters
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:03:52
Uk has collected 3 expert reviews for Brother PT-2100VP label printer 10 mm/sec TZ QWERTY and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 21:03:43
This is a highly versatile label printer, which can be used on its own to produce a wide range of durable, high-visibility labels or connected to a PC to make use of the well-designed label editor. Print costs are comparable with the competition, thou...
0%
theregister.co.uk
Updated:
2011-09-25 21:03:47
While paper dominates most printing issues, there are those who need a different kind of beast to print on plastic to produce long-lasting identification and warning labels. The old embossed Dymo tape of yore, adorning dad’s tool drawers and just about...
Bottom line What the P-Touch 2100 does highlight, is that with some inventive thought, a simple application like labelling can be given extra purpose, through clever design of both the device and controlling software. Indeed, this is an extremely versatile, self-...
70%
trustedreviews.com
Updated:
2011-09-25 21:03:52
We've looked at a number of different types of label printer at TrustedReviews before, but they've all been designed for use in an office, attached to a computer and primarily for printing addresses. Brother's P-Touch range is rather different, though, s...
80%