location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3000 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017B003AD
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP3000 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 14 ppm
  • - LED
  • - Maximum duty cycle: 800 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
Long product name Canon i-SENSYS LBP3000 2400 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP3000 2400 x 600 DPI A4

A4, 2400 x 600 dpi, 14 ppm
More>>>
Canon i-SENSYS LBP3000 2400 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP3000 2400 x 600 DPI A4 as supplied by the manufacturer

THE SPEED YOU NEED
With a rapid print speed of 14 pages per minute, the i-SENSYS LBP3000 delivers documents the moment you need them. There’s no warm-up time and no waiting with On-Demand Fixing Technology. What’s more, your first print comes out fast, in under 9.3 seconds, thanks to Canon’s advanced CAPT & SCoA technologies.

HANDY ALL-IN-ONE CARTRIDGE
Simply replace Canon's unique All-in-One cartridge, containing toner and all essential parts, and your printer is as good as new. There is no mess, no maintenance worries, and you benefit from continuous high quality output for the lifetime of your machine. A single cartridge can print up to 2,000 A4 pages (in accordance with ISO/IEC 19752) plus a special toner-saving mode increases this output significantly to save you even more money.

IMPRESSIVE PRINT QUALITY
Enjoy exceptional laser print quality for all your work. This i-SENSYS printer delivers a high 600 x 600 dpi resolution that is enhanced right up to 2400 x 600 dpi equivalent using Automatic Image Refinement. The end result exceeds all expectations, with razor sharp text and crisp, clear graphics.

SMALL, QUIET AND STYLISH
Your compact printer is easy to place, quiet in use and looks stylish in any surrounding. Flexible paper handling and a 150-sheet Multi Purpose Tray offer complete convenience, even when handling high volume workloads.

OPTIONAL NETWORK PRINTING
Workgroups can share laser printing resources. All that is required is an optional AXIS 1650 Print Server, which can be installed quickly and easily, to transform the unit into a truly productive network printer.

CANON TECHNOLOGY FOR EASE & EFFICIENCY
CAPT (Canon Advanced Printing Technology) ensures excellent laser print quality and extra easy operation. It provides a simple Windows graphical interface with a friendly 'sound assist' function, so high-quality, professional documents can be printed effortlessly. SCoA (Smart Compression Architecture) automatically compresses data in the PC before it is sent to the printer. This means that data is processed far faster and less memory is needed in the printer.

Short summary description Canon i-SENSYS LBP3000 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3000 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3000, Laser, 2400 x 600 DPI, A4, 14 ppm

Long summary description Canon i-SENSYS LBP3000 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3000 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3000. Print technology: Laser. Maximum duty cycle: 800 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: LED

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Features
Maximum duty cycle *
800 pages per month
Page description languages *
CAPT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Legal
Envelopes sizes
C5, DL
Media size (tray 1)
216 x 356
Network
Network ready
No
Performance
Internal memory *
2 MB
Sound power level (standby)
48 dB
Design
Display
LED
Power
Power consumption (standby)
2 W
Weight & dimensions
Weight
12.6 lbs (5.7 kg)
Dimensions (WxDxH)
14.6 x 9.88 x 8.54" (370 x 251 x 217 mm)
Packaging content
Bundled software
Drivers & Utilities
Other features
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
No
I/O ports
1 x Hi-Speed USB - 4 PIN USB Type B
Custom media sizes
76.2- 215.9 mm / 127.0 - 355.6 mm
Standard media sizes
ANSI A (Letter) (216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), C5 (162 x 229 mm)
Recommended media weight
64 - 163 g/m²
Compatibility
PC
Power supply
259 W
Toner cartridge
1
Compatible operating systems
Microsoft Windows 98/ME/2000/XP
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:12:50
Uk has collected 3 expert reviews for Canon i-SENSYS LBP3000 2400 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 02:12:50
low cost personal laser printer: Canons entry-level mono laser printer is the Laser Shot LBP-3000. It retails for about 95, so it sneaks under the all-important 100 price point in the UK. It is quite definitely a personal laser printer as...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:22:47
Canons beige and grey LBP-3000 laser printer looks a little like a paper shredder, but is a good choice for an office worker or home environment with light to moderate demands. The diminutive machine has a footprint similar to an inkjet device, measur...
80%
trustedreviews.com
Updated:
2011-08-10 02:12:50
What are the main requirements of a personal laser printer? It should produce good quality print reasonably quickly, of course, but it should also be small, quiet, easy to use, inexpensive and cheap to run. Against this set of criteria, Canon's diminutive...
80%
Country Distributor
Nederland 1 distributor(s)