location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24in SATA to Right Angle SATA Serial ATA Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA24RA1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030805360 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:44:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA III 24" (0.609 m)
  • - SATA 7-pin Straight
  • - SATA 7-pin Right
  • - Red
  • - 6 Gbit/s
Guarantee: Lifetime Warranty
Long product name StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red :
The short editorial description of StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red

StarTech.com 24in SATA to Right Angle SATA Serial ATA Cable
More>>>
StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red:
The official marketing text of StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red as supplied by the manufacturer

Make a right-angled connection to your SATA drive, for installation in tight spaces

The SATA24RA1 Right Angle (90-degree) SATA Cable features a standard (straight) SATA receptacle as well as a right-angled SATA receptacle, providing a simple 24-inch connection to a Serial ATA drive, with full SATA 3.0 bandwidth support of up to 6Gbps when used with SATA 3.0 compliant drives.

The right-angled SATA connection enables you to plug in your Serial ATA hard drive in hard to reach areas or tight spaces, while the low profile and flexible design of the cable improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance and reliability this 24" SATA cable is backed by our lifetime warranty.

As an alternative, StarTech.com also offers an SATA24LA1" text="24in Left Angle SATA cable (SATA24LA1), which provides the same simple installation as this right angled SATA cable, but allows the cable to connect to the SATA drive from the opposite direction.

The StarTech.com Advantage

- Right-angled SATA connector easily fits into hard to reach areas and tight spaces, providing flexibility to position your SATA drive as needed within your system case
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red:
This short summary of the StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA24RA1, 24" (0.609 m), SATA III, SATA 7-pin, SATA 7-pin, Female/Female, Red

Long summary description StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red:
This is an auto-generated long summary of StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red based on the first three specs of the first five spec groups.

StarTech.com SATA24RA1. Cable length: 24" (0.609 m), Cable type: SATA III, Connector 1: SATA 7-pin. Quantity per pack: 1 pc(s), Package width: 4.92" (125 mm), Package depth: 8.86" (225 mm)

Features
Cable length *
24" (0.609 m)
Cable type *
SATA III
Connector 1 *
SATA 7-pin
Connector 2 *
SATA 7-pin
Connector 1 form factor
Straight
Connector 2 form factor
Right
Connector gender *
Female/Female
Product color *
Red
Maximum data transfer rate
6 Gbit/s
Weight
0.635 oz (18 g)
Features
Certification
CE, REACH
Packaging data
Quantity per pack
1 pc(s)
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.551" (14 mm)
Package weight
0.811 oz (23 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red
(show image)
SATA12RA1 12in SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)