location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-H4GUC2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257185 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:14:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB-C adapter supports 4K @ 60 Hz digital video resolutions as specified in HDMI 2.0
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Connects you to a wired Gigabit Ethernet network when Wi-Fi is weak or unavailable
  • - Power Delivery port provides 20V 5A (100W) output for charging connected device
  • - USB-A port supports USB 3.2 Gen 1 speeds up to 5 Gbps for fast data transfers
Guarantee: 3-year limited
Long product name Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black :
The short editorial description of Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black

USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2
More>>>
Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black:
The official marketing text of Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black as supplied by the manufacturer

USB-C Adapter Turns Your USB-C or Thunderbolt 3 Device into a Multiport Workstation
This versatile 4K adapter adds multiple ports to the USB-C or Thunderbolt 3 port on your MacBook Pro or Windows laptop. The U444-06N-H4GUC2 allows you to transmit digital audio and 4K video to a large display, add a thumb drive or other USB peripheral, power and charge a PD Charging-compliant mobile device, and connect to a wired Gigabit Ethernet network simultaneously.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear True 4K Video with HDR and 4:4:4 Color
The U444-06N-H4GUC2 supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, when connected to a DisplayPort 1.4 source device, and 3840 x 2160 at 30 Hz when connected to a DisplayPort 1.2 source. It carries HDR video signals, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Connects USB Peripherals and Transfers Data at Fast USB 3.2 Gen 1 Speeds
The USB-A port accepts USB peripherals, such as a flash drive, mouse or keyboard, and provides up to 5V 1.5A (7.5W) for charging and powering mobile devices. It transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The port is backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note
: Host must support USB OTG (On-the-Go).

PD 3.0 Charging Port Charges High-Powered Devices via AC Wall Charger
The USB-C Power Delivery port provides power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. Connect the port to the device’s AC wall charger. Like the USB-A port, the USB-C port also supports data transfer speeds up to 5 Gbps. Note
: USB-C PD port does not support Quick Charge (QC).

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (such as N201-Series Cat6 cables, sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play adapter is specifically designed for the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or external power. This adapter is backward compatible with 1080p displays, allowing you to use it with older equipment. Slightly smaller than a smartphone, but thinner, the U444-06N-H4GUC2 fits into a pocket, purse or laptop bag for convenient connections on the go.

Short summary description Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black:
This short summary of the Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-H4GUC2, Wired, Thunderbolt 3, 100 W, 1.4/2.2, 10,100,1000 Mbit/s, Black

Long summary description Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black:
This is an auto-generated long summary of Tripp Lite U444-06N-H4GUC2 laptop dock/port replicator Wired Thunderbolt 3 Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-H4GUC2. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: Thunderbolt 3, Power connector: USB Type-C, Power cable length: 6.69" (0.17 m). Width: 1.34" (34 mm), Depth: 3.75" (95.2 mm), Height: 0.551" (14 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
HDMI ports quantity *
1
HDMI version
2.0
Microphone in *
No
HDCP
Yes
HDCP version
1.4/2.2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
4096 x 2160 pixels
Number of displays supported
1
Product color *
Black
LED indicators
Yes
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Country of origin
Vietnam
Power
Power source type
Thunderbolt 3
Power
Power connector
USB Type-C
Power cable length
6.69" (0.17 m)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
1.34" (34 mm)
Depth
3.75" (95.2 mm)
Height
0.551" (14 mm)
Weight
1.06 oz (30 g)
Packaging data
Package width
5.51" (140 mm)
Package depth
3.94" (100.1 mm)
Package height
0.909" (23.1 mm)
Package weight
1.41 oz (40 g)
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332257182
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
11.6" (294.9 mm)
Master (outer) case length
5.31" (134.9 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
22.6 oz (640 g)
Brand Image Article code product Stock Price from
Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Gray Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Gray
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray
(show image)
U460-003-3AGALC U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, Memory Card, 100W PD Charging, Gray Tripp Lite USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)