location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMNIVSX1000A 1000VA 600W 230V Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNIVSX1000A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255235 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:47:48
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite OMNIVSX1000A user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps AC power running during outages to allow time for file saves and safe shutdown
  • - Maintains line power operation with input voltage as low as 170V and as high as 280V
  • - 8 C13 outlets with 2 AUS/NZ adapters power and protect PCs and other equipment
  • - Easy-to-read LCD touchscreen provides valuable voltage, load and battery data
Long product name Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) :
The short editorial description of Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)

1000VA 600W 230V Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
More>>>
Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s):
The official marketing text of Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) as supplied by the manufacturer

1kVA/600W/230V Battery Backup for PCs, Home Theaters or Digital Signage
This OMNIVS® line-interactive UPS system with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The 230V battery backup is ideal protection for your home office, media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, kiosks, security systems and digital signage equipment.

Allows Time to Back Up Critical Files During a Blackout
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep an energy-efficient desktop computer with small LCD monitor powered as long as 50 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.

8 IEC 320 C13 Outlets Protect Your Connected Components
All eight C13 outlets provide battery backup and voltage regulation for your computer, monitor and other crucial components. Included outlet adapters with 30-centimeter cords convert two C13 outlets to 10A Australia/New Zealand-compatible outlets. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The OMNIVSX1000A can correct brownouts as low as 170V and overvoltages as high as 280V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

312 Joules Fight Back Against Unexpected Power Surges
A 312-joule surge suppression rating protects connected components from the harmful effects of power surges.

Combats Electromagnetic Interference That Can Harm Equipment
EMI (electromagnetic interference) and RFI (radio frequency interference) line noise is a common cause of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The OMNIVSX1000A incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.

Easy-to-Read LCD Touchscreen Reports Real-Time UPS and Power Status
The LCD touchscreen offers five screens of UPS and site power information when the OMNIVSX1000A is operating in either on-line or battery power mode. It displays vital voltage, load and battery data, as well as critical fault status. An audible alarm will sound in case of low battery, excessive load and fault condition.

HID-Compliant USB Port Allows for Automatic Saves and Shutdowns
This port connects the OMNIVSX1000A to a computer running free downloadable PowerAlert® software to enable safe unattended system shutdown in case of a prolonged power failure. USB cable is included. The UPS works with Windows, Mac and Linux operating systems.

Tower Form Factor for Easy Placement in Your Workspace or Media Center
The compact ABS housing fits easily on a desktop, shelf or anywhere else convenient to your workstation or home theater. Connect the C14 power inlet to a properly grounded AC wall outlet with a user-supplied power cord with country-specific plug. A detachable 1.5-meter power cord with 10A Australia/New Zealand input plug is included.

Short summary description Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s):
This short summary of the Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OMNIVSX1000A, Line-Interactive, 1 kVA, 600 W, Sine, 220 V, 240 V

Long summary description Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite OMNIVSX1000A. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 600 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery recharge time: 8 h. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 4.8" (121.9 mm), Depth: 13.6" (345.4 mm), Height: 6.3" (160 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
600 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output voltage regulation
±10%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
4.3 A
Surge energy rating
312 J
Response time
6 ms
Number of input phases
1
Efficiency
95%
EMI/RFI noise filtering
Yes
Noise level
40 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
Ports & interfaces
AC outlets quantity
8 AC outlet(s)
Battery
Battery recharge time
8 h
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Product color *
Black
Display type
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
4.8" (121.9 mm)
Depth
13.6" (345.4 mm)
Height
6.3" (160 mm)
Weight
14.3 lbs (6.49 kg)
Package width
6.9" (175.3 mm)
Package depth
16.3" (414 mm)
Package height
10.1" (256.5 mm)
Package weight
16.3 lbs (7.39 kg)
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Quantity per master (outer) case
1 pc(s)