Tripp Lite logo

Tripp Lite B203-104-IND-ER network extender Network transmitter & receiver Black

Data-sheet quality:
created/standardized by Icecat
Product views:
91019
Info modified on:
03 Jun 2024, 16:38:59
Bullet Points Tripp Lite B203-104-IND-ER network extender Network transmitter & receiver Black:
  • - Supports USB 2.0 speeds up to 300 Mbps to ensure reliable data transfers
  • - Power over Cable (PoC) provides power to the transmitter via Cat5/6 cable
  • - ESD protection to ±15 kV cuts potential static damage to your connected peripherals
  • - Industrial-grade metal housings withstand harsh warehouse and factory environments
  • - Compatible with all major operating systems, including Windows, macOS and Chrome
Guarantee:
1-year limited
Long product name Tripp Lite B203-104-IND-ER network extender Network transmitter & receiver Black:

4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 330 ft., TAA

Tripp Lite B203-104-IND-ER network extender Network transmitter & receiver Black:

Industrial-Grade Extender Connects Your Computer to 4 USB Devices up to 330 ft. Away
This plug-and-play extender kit with heavy-duty all-metal housings is ideal for connecting your office computer’s USB-A port to a printer, 1080p webcam, external hard drive and other USB devices located up to 330 feet (100 meters) away. The B203-104-IND-ER includes a local transmitter and a remote receiver that extends USB 2.0 signals over user-supplied Cat5/6 cabling (such as N202-Series Cat6 Ethernet cables).

Built-In Power over Cable Technology Provides Power to Avoid Bulky Power Bricks
PoC powers the transmitter over Cat6 cable. Green and orange LEDs on both units will light up to indicate they are receiving power and data is being transmitted. PoC gives you the freedom to place the transmitter or receiver away from AC outlets, avoiding the hassle of running new power lines and multiple bulky power bricks. Note
: if connected to a high-density USB hard drive, you may use the receiver’s RS-232 Phoenix connector or external power supply to add external power.

Protects Your Devices Against Electrostatic Discharge (ESD)
Machines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This extender kit provides ESD protection to ±15 kV, reducing potential static damage to your connected USB peripherals. The durable metal transmitter and receiver units withstand harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses.

With Great Distance Comes Great Flexibility
By extending the USB connection beyond the standard 16-foot distance limitation to 330 feet, the B203-104-IND-ER provides workstation flexibility to place your computer and the USB devices where they are best suited. This extender kit supports USB 2.0 data transfer rates up to 300 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.

Plug-and-Play Kit Offers Flexible Power and Installation Options
With user-supplied USB cables, connect the transmitter to your computer and the receiver to your USB peripherals. Connect the transmitter and receiver with a user-supplied Cat5/6 cable (all cables sold separately). The extender kit requires no software to download and install. The metal chassis rest easily on any flat surface or mount to a wall or DIN rail using the included hardware. A power supply with international plug adapters, as well as a RS-232 Phoenix adapter supporting a DC voltage range from 9-36V, are included for connecting external power to the unit as needed.

TAA-Compliant for GSA Schedule Purchases
The B203-104-IND-ER is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B203-104-IND-ER network extender Network transmitter & receiver Black:

Tripp Lite B203-104-IND-ER, Network transmitter & receiver, 3937" (100 m), 300 Mbit/s, Cat6, Cat6a, Black, Metal

Long summary description Tripp Lite B203-104-IND-ER network extender Network transmitter & receiver Black:

Tripp Lite B203-104-IND-ER. Type: Network transmitter & receiver, Maximum transfer distance: 3937" (100 m), Data transfer rate: 300 Mbit/s. Product color: Black, Housing material: Metal, Country of origin: Taiwan. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.35 A. Weight: 15.9 oz (450 g), Transmitter width: 2.46" (6.24 cm), Transmitter depth: 1.06" (2.7 cm). Package type: Box, Package width: 10.2" (260.1 mm), Package depth: 6.46" (164.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.