location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVRX800UD 230V 800VA 450W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVRX800UD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255372 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite AVRX800UD user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps AC power running during outages to allow time for file saves and safe shutdown
  • - Maintains continuous 230V nominal output during brownouts and overvoltages
  • - EMI/RFI filtering helps your connected components perform better and last longer
  • - Right-angle Schuko plug with 1.5 m cord allows easy connection in confined spaces
Long product name Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s) :
The short editorial description of Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s)

230V 800VA 450W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
More>>>
Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s):
The official marketing text of Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s) as supplied by the manufacturer

800VA/450W/230V Battery Backup for Home and Office Workstations
The AVR Series line-interactive AVRX800UD UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The 230V battery backup is ideal protection for desktop workstations and other essential business and small-network office equipment. This UPS system is also recommended for home networking applications, such as Wi-Fi, security cameras and home theater components.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but internal battery should keep a half load (225W) powered as long as three minutes.

4 Schuko CEE 7/7 Outlets Protect Your Connected Components
Four outlets provide battery backup, 156 joules of surge protection and voltage regulation for your crucial components.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The AVRX800UD can correct brownouts as low as 159V and overvoltages as high as 282V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A >95% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Audible Alarm and Status LED Keep You Informed Around the Clock
The alarm and LED report on/off status, battery mode operation, low-battery condition and UPS fault.

Versatile Installation Options Give You Plenty of Choices
The ultra-compact housing features mounting tabs on the bottom panel for installing the UPS system on any horizontal or vertical flat surface. The 1.5-meter power cord with space-saving right-angle Schuko CEE 7/7 input connects to a compatible AC outlet.

Short summary description Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s):
This short summary of the Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AVRX800UD, Line-Interactive, 0.8 kVA, 450 W, Sine, 220 V, 240 V

Long summary description Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s):
This is an auto-generated long summary of Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite AVRX800UD. UPS topology: Line-Interactive, Output power capacity: 0.8 kVA, Output power: 450 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery recharge time: 8 h. Form factor: Tower, Product color: Black, Cable length: 59.1" (1.5 m). Width: 7.48" (190 mm), Depth: 11" (279.9 mm), Height: 3.58" (90.9 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
0.8 kVA
Output power *
450 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output voltage regulation
-18; +10%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
3.73 A
Surge energy rating
156 J
Response time
6 ms
Number of input phases
1
Efficiency
95%
EMI/RFI noise filtering
Yes
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
Type F
Power plug
Type F
AC outlets quantity
4 AC outlet(s)
Battery
Battery recharge time
8 h
Cold start
Yes
Design
Form factor *
Tower
Cable length
59.1" (1.5 m)
Product color *
Black
LED indicators
Fault, Power, Power fail, Status
Certification
CE; ROHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
7.48" (190 mm)
Depth
11" (279.9 mm)
Height
3.58" (90.9 mm)
Weight
11.7 lbs (5.29 kg)
Package width
5.27" (133.9 mm)
Package depth
14.3" (362 mm)
Package height
10.2" (259.1 mm)
Package weight
12.5 lbs (5.67 kg)
Logistics data
Master (outer) case width
14.8" (374.9 mm)
Master (outer) case length
22.2" (563.9 mm)
Master (outer) case height
10.9" (277.1 mm)
Master (outer) case weight
52 lbs (23.6 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332255379