location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21N Laser A4 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX21N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680002BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser CX21N Laser A4 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - A4 12 ppm
  • - Color copying Color scanning
  • - Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 73 lbs (33.1 kg)
Guarantee: 1 year On-Site.
Long product name Epson AcuLaser CX21N Laser A4 12 ppm :
The short editorial description of Epson AcuLaser CX21N Laser A4 12 ppm

AcuLaser CX11N 2400 RIT/25ppm/600 dpi
More>>>
Epson AcuLaser CX21N Laser A4 12 ppm:
The official marketing text of Epson AcuLaser CX21N Laser A4 12 ppm as supplied by the manufacturer

Print, copy, scan in colour

Epson's most advanced and affordable A4 colour laser multi function printer

The Epson AcuLaser CX11N series offers small offices and workgroups a total office solution in a single device. The very best in colour printing, colour photocopying, scanning and faxing are all available in one compact machine. And all of this is delivered without compromising on quality.

Easily produce stunning documents in-house

With such an efficient and convenient device, with colourful document template software included, you can print all your business and marketing documents in-house. Thanks to Epson's excellent print quality, even the finest details in your images are reproduced - you can be sure they will have a strong impact.

Fast, high quality printing

With an impressive first page out time of 9 seconds in black and white, 17 seconds in colour, printing and copying speeds of 25ppm in black and white and 5ppm in colour, Epson's AcuLaser CX11N series is as fast as other more expensive laser printers and copiers.

Trouble-free scanning, copying, printing

The Epson AcuLaser CX11N series is easy to install, use and manage. The large back-lit LCD control panel provides current status, including toner consumption.

With a paper capacity of up to 680 sheets you won't need to keep refilling. Paper output is accessible from all sides, and for easy multi-page copying, faxing and scanning, you can use the built-in automatic document feeder*.

*Epson AcuLaser CX11NF and Epson AcuLaser CX11NFC

With the handy Push-Scan function you can scan directly to your PC. If you run out of toner, you can still scan and fax your documents.

Easy integration

The reliable Epson AcuLaser CX11N series will integrate seamlessly into your working environment. It is easy to share documents over the network thanks to the Epson Net 10/100 Base Tx Ethernet interface. For simple connection to your PC it is equipped with a Hi-Speed USB (2.0 compatible) interface.

Organise your workspace

Having one multi-functional device means as well as saving money, you save space - ideal for small offices and workgroups.

Add the optional cabinet for extra storage and improved usability.

Short summary description Epson AcuLaser CX21N Laser A4 12 ppm:
This short summary of the Epson AcuLaser CX21N Laser A4 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX21N, Laser, Color printing, Color copying, Color scanning, A4

Long summary description Epson AcuLaser CX21N Laser A4 12 ppm:
This is an auto-generated long summary of Epson AcuLaser CX21N Laser A4 12 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX21N. Print technology: Laser, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 29 ppm. Copying: Color copying, Maximum copy resolution: 600. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
29 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
17 s
Copying
Copying *
Color copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (color, normal quality, A4)
2 cpm
Scanning
Scanning *
Color scanning
Input color depth
24 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
180 sheets
Maximum input capacity
680 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS(Bonjour),SNTP, SLP, Microsoft Network(NetBEUI): SNMP; AppleTalk: SNMP/LPR, FTP, IPP, PORT2501, PORT9100, SMB; AppleTalk
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Performance
Minimum system requirements
Windows 98SE/Me/XP/2000/Server 2003/XP64/Vista, Mac OSX 10.2.8
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
790 W
Power consumption (standby)
59 W
Power consumption (off)
18 W
System requirements
Minimum RAM
64 MB
Minimum processor
450MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
IEC60950 3rd; IEC60825 Class 1 Laser Product, CE Directive, Nordic Agency Approvals; EN55022 (CIRSPR Publication22) ClassB, EN61000-3-2 (Harmonics) Class A, EN6100-3-3 (Flicker), EN55024.
Weight & dimensions
Weight
73 lbs (33.1 kg)
Packaging data
Package width
23.2" (590 mm)
Package depth
29.1" (740 mm)
Package height
31.9" (810 mm)
Package weight
96.3 lbs (43.7 kg)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet
4 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
4 pc(s)
Other features
Dimensions (WxDxH)
18.1 x 18.4 x 26.3" (460 x 467 x 667 mm)
Power requirements
220V ±10% / 50Hz, 60Hz ± 3Hz / 4.0 A
Media types supported
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, COM10, DL, MON, ISO-B5, LGL, F4,GLG
Auto document feeder: supported media types and capacity
A4, Legal, LT, B5 - 50
Maximum internal memory
576 GB
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Scan speed
11 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:44
Uk has collected 4 expert reviews for Epson AcuLaser CX21N Laser A4 12 ppm and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-27 11:44:44
With a 45,000 page maximum monthly duty cycle and a 180-sheet paper capacity that can be upgraded to 680 sheets with an optional tray, the entry level model in Epson's Aculaser CX21N range is a fully-fledged workgroup MFP with both 10/100 Ethernet and...
100%
expertreviews.co.uk
Updated:
2015-06-27 11:44:44
Epsons Aculaser CX21NF is a large and heavy workgroup colour laser, and the most expensive printer here. High-yield toners make it cheap to run, and with a 500-sheet paper tray and a 45,000-page duty cycle, it can serve the needs of a small office...
100%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)