location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2906
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 12 ppm
  • - Wi-Fi
Long product name Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Z1420 Wireless Color Printer - 4800x1200 DPI, USB 2.0, Wi-Fi, PC & Mac
More>>>
Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

The Z1420 Wireless Color Printer offers the convenience of wireless combined with fast, sharp results.

- This compact desktop printer offers fast, sharp and reliable results.
- Built-in 802.11g wireless technology. Compatible with 802.11b.
- Print fast! Up to 24 ppm black and 18 ppm color.
- Create brilliant photos with optional 6-color printing.
- Professional quality text and graphics with up to 4800 dpi.
- For your best cost per page, high yield black and color cartridges are available.

Short summary description Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z1420, Color, 4800 x 1200 DPI, A4, 3000 pages per month, 12 ppm, Network ready

Long summary description Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark Z1420 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark Z1420. Color, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Network ready. Wi-Fi

Features
Color *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Print speed (color, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Legal, Statement, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
A6 Card
Yes
Kakugata sizes (3...6)
3. 4. 5. 6
Chokei sizes (3...40)
3. 4. 40
Ports & interfaces
USB 2.0 ports quantity
1
Optional connectivity
Ethernet
Network
Wi-Fi *
Yes
Performance
Sound power level (printing)
52 dB
Design
Market positioning *
Home & office
Certification
FCC Class B, UL 60950, CE Class B, CB IEC 60950 IEC 60825-1, C-tick Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/XP x64/Vista Mac OS X 10.4.4-10.4.x Mac OS X 10.3.x-10.4.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.75 lbs (2.61 kg)
Other features
Network ready
Yes
Dimensions (WxDxH)
18.1 x 7.81 x 4.75" (459 x 198.5 x 120.6 mm)
Print technology
Inkjet
Networking features
IEEE 802.11g
Package dimensions (WxDxH)
22.6 x 7.76 x 11" (573 x 197 x 280 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-02-09 01:46:20
Uk has collected 15 expert reviews for Lexmark Z1420 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2017-02-09 01:46:18
One of the neatest features on Lexmark’s Z1420 is that it comes with 802.11g and 802.11b compatible wireless built in. This is handy for the growing number of people who prefer to work purely from a laptop. Not having to plug it into a single comput...
Good Wireless networking, stylish Mac-friendly casing, decent print quality...
Bad Quite slow printing speed, flimsy construction, software is basic and isn’t designed for the Mac Min specs: Min specs: Mac OS X 10.3...
60%
expertreviews.co.uk
Updated:
2017-02-09 01:46:19
It prints without wires! Eventually. Cheap wireless printing, with big compromises. The Z1420 is the cheapest wireless printer currently available, which is not to be sniffed at if you like to wander around your home or office with your WiFi laptop...
60%
techradar.com
Updated:
2017-02-09 01:46:20
While many users are used to having their laptops connected to a wireless router, the most common way to add a printer is via a cable to the network. The Lexmark Z1420 (£50 inc. VAT) does away with this by incorporating 802.11g into the printer itself...
Good Uncomplicated setup, Good print quality and speed...
Bad No ad-hoc connectivity, Flimsy paper tray...
Bottom line While many users are used to having their laptops connected to a wireless router, the most common way to add a printer is via a cable to the network. The Lexmark Z1420 (£50 inc. VAT) does away with this by incorporating 802.11g into the printer itself...
70%
pcadvisor.co.uk
Updated:
2017-02-09 01:46:20
Portability is high on the list of requirements when choosing a printer. The Lexmark Z1420 Wi-Fi printer is lightweight and has a slim design - making it a very portable printer. The Lexmark Z1420 Wi-Fi printers wireless capabilities enable printin...
Bottom line Although the Lexmark Z1420 Wi-Fi printer is inexpensive and easy to use, we are surprised at the lack of such features as PictBridge support and memory card slots. Even if some of the Wi-Fi facilities are being used, we still suspect many a user will...
100%
trustedreviews.com
Updated:
2017-02-09 01:46:20
Lexmark's big selling-point for the Christmas season, 2007 will be Wi-Fi, a wireless connection for most of the ink-jet printers and all-in-ones in its new range. The Z1420 is the cheapest Wi-Fi printer in that range, and possibly the cheapest Wi-Fi print...
70%
computershopper.com
Updated:
2017-02-09 01:46:20
The Lexmark Z1420 is one of the least-expensive printers weve seen with built-in wireless networking, and it offers performance and print quality on a level with wired printers that cost the same amount. The included drivers for both Windows...
Good Inexpensive; easy to use; generally speedy performance for its class...
Bad Slow photo prints; feels flimsy...
Bottom line The Z1420 packs much better performance and print quality than youd expect from a printer this inexpensive...
78%