location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 2-Port With Audio KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port KVM Switch With Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1035
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065003314
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:48:40
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year warranty.
Long product name Eminent 2-Port With Audio KVM switch Black :
The short editorial description of Eminent 2-Port With Audio KVM switch Black

EM1035 2-Port KVM Switch With Audio
More>>>
Eminent 2-Port With Audio KVM switch Black:
The official marketing text of Eminent 2-Port With Audio KVM switch Black as supplied by the manufacturer

The EM1035 KVM switch allows you to control two computers from one central workspace. Next to using two computers with only one monitor, keyboard and mouse this KVM switch also allows you to listen to the audio on both computers through one single speaker set. The EM1035 offers superior video quality, comes with an assembled set of cables and can be controlled through hot-key commands.

Short summary description Eminent 2-Port With Audio KVM switch Black:
This short summary of the Eminent 2-Port With Audio KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 2-Port KVM Switch With Audio, Black

Long summary description Eminent 2-Port With Audio KVM switch Black:
This is an auto-generated long summary of Eminent 2-Port With Audio KVM switch Black based on the first three specs of the first five spec groups.

Eminent 2-Port KVM Switch With Audio. Product color: Black. Weight: 24.7 oz (700 g). Dimensions (WxDxH): 8.07 x 2.13 x 7.2" (205 x 54 x 183 mm)

Design
Product color *
Black
Weight & dimensions
Weight
24.7 oz (700 g)
Other features
Dimensions (WxDxH)
8.07 x 2.13 x 7.2" (205 x 54 x 183 mm)
Ports quantity
2