location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITUS Server Rack Unique Series - 800x1000 mm (WxD)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19-SRV-36U-8-1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032429159
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Oct 2022 00:11:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safety class rating IP20
  • - Front- and rear doors made out of 70% perforated steel
  • - Front door is curved to the outside in perforated resp. plexi glass area
  • - Lock system with pivot lever on front- and rear door (ready for profile half cylinder, adapter included in delivery content)
  • - 230° door opening angle on front- and rear doors
  • - Double wing opening rear door
  • - Front door with 4-point locking and rear door with 3-point locking
  • - Side panels are lockable and removable
  • - incl. 4 pieces of leveling feet and 4 pieces of castor, already pre-configured under the cabinet (front castor are lockable)
  • - 483 mm (19“) profile rails mounted on the front- and rear side inside of the rack, galvanized
  • - 483 mm (19“) profile rails are adjustable in depth and with height unit marking
  • - Built-in depth support bars for more stability
  • - Sliding cable entry with rubber sealing on the top and base
  • - Special roof construction for fan unit, incl. perforated cover
  • - Several earthing points for rack components
  • - Incl. installation set (screws, cage nuts, washers)
  • - Rack is completely mounted
  • - Equipment mounting depth min.-max.: 675-875 mm
Long product name Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray :
The short editorial description of Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray

36U server rack, Unique, 1705x800x1000 mm perforated steel doors, color grey (RAL 7035)
More>>>
Short summary description Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray:
This short summary of the Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-19-SRV-36U-8-1, Freestanding rack, 36U, 2204.6 lbs (1000 kg), Gray

Long summary description Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray:
This is an auto-generated long summary of Digitus DN-19-SRV-36U-8-1 rack cabinet Freestanding rack Gray based on the first three specs of the first five spec groups.

Digitus DN-19-SRV-36U-8-1. Type: Freestanding rack, Rack capacity: 36U, Maximum weight capacity: 2204.6 lbs (1000 kg), International Protection (IP) code: IP20, Product color: Gray

Country Distributor
Deutschland 1 distributor(s)