location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WUSB54GC network card 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WUSB54GC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUSB54GC
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys WUSB54GC network card 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
Long product name Linksys WUSB54GC network card 54 Mbit/s :
The short editorial description of Linksys WUSB54GC network card 54 Mbit/s

Compact Wireless-G USB Adapter
More>>>
Linksys WUSB54GC network card 54 Mbit/s:
The official marketing text of Linksys WUSB54GC network card 54 Mbit/s as supplied by the manufacturer

Connect without wires, in more locations. Just plug the easy-to-carry Compact Wireless-G USB Adapter into your computer and get ready to enjoy the convenience of wireless networking – no strings attached.


Wireless In Your Pocket

Connect without wires, in more locations. Just plug the easy-to-carry Compact Wireless-G USB Adapter into your computer and get ready to enjoy the convenience of wireless networking – no strings attached.

Get Connected Easily

Wireless-G technology offers fast connectivity to most wireless networks, so you can access the Internet or networked devices like printers, storage and other computers, wherever you may be: home, office, or on the road.

Easy Setup

Works with laptops or desktops, in an available USB port. Push-button Wi-Fi Protected Setup™ feature makes wireless configuration secure and simple, and the step-by-step Setup Wizard makes it easy to configure to your network's settings.

Powerful Protection

Rest secure – strong WPA encryption helps keep your communications and information private.

Short summary description Linksys WUSB54GC network card 54 Mbit/s:
This short summary of the Linksys WUSB54GC network card 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WUSB54GC, Wireless, USB, 54 Mbit/s

Long summary description Linksys WUSB54GC network card 54 Mbit/s:
This is an auto-generated long summary of Linksys WUSB54GC network card 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys WUSB54GC. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Modulation
CCK, DBPSK, DQPSK, OFDM
Security algorithms
WPA
Design
Internal *
No
Plug and Play
Yes
Certification
FCC, IC, UL, CE, Wi-Fi (802.11b/g),Wi-Fi Protected Setup (WPS), Windows Vista
System requirements
Compatible operating systems
Microsoft Windows XP, Vista, Vista 64-bit
Optical drive required
Yes
Minimum processor
400 MHz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
0.353 oz (10 g)
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, USB 1.1, 2.0
Minimum system requirements
CD-ROM USB
Quick start guide
Yes
Dimensions (WxDxH)
0.829 x 2.9 x 0.382" (21.1 x 73.6 x 9.71 mm)
Internal memory
128 MB
Networking features
LAN
Supported protocols
802.11b: CCK (11 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps); 802.11g: OFDM
Output power description
18 dBm
Channels quantity
13 channels
Dimensions (W x D x H) (imperial)
0.83 x 2.90 x 0.38"
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:27
Uk has collected 1 expert review for Linksys WUSB54GC network card 54 Mbit/s and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%