location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM SurePOS 500 2.2 GHz 15" Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SurePOS 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4852-E66
Category:
point of sale systems
POS Systems Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM SurePOS 500 2.2 GHz 15" Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - Touchscreen
  • - Intel® Core™2 Duo 2.2 GHz
  • - DDR2 1 GB
  • - HDD 160 GB
  • - Ethernet LAN
Long product name IBM SurePOS 500 2.2 GHz 15" Touchscreen :
The short editorial description of IBM SurePOS 500 2.2 GHz 15" Touchscreen

4852-E66 Intel Celeron Dual Core (2.2 GHz), 1GB DDR2, 160GB HDD, 15" Touch LCD, 2x Cash Drawer, 3x RS-232, 7x USB 2.0, Powered RS-232, PS/2, 1x 12V USB2.0, 1x 24V USB 2.0, Gigabit Ethernet, VGA, 12.3kg, Black
More>>>
Short summary description IBM SurePOS 500 2.2 GHz 15" Touchscreen:
This short summary of the IBM SurePOS 500 2.2 GHz 15" Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

IBM SurePOS 500, 15", Intel® Core™2 Duo, 2.2 GHz, 1 GB, DDR2, 4 GB

Long summary description IBM SurePOS 500 2.2 GHz 15" Touchscreen:
This is an auto-generated long summary of IBM SurePOS 500 2.2 GHz 15" Touchscreen based on the first three specs of the first five spec groups.

IBM SurePOS 500. Display diagonal: 15". Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 1 GB, Internal memory type: DDR2, Maximum internal memory: 4 GB. Total storage capacity: 160 GB, Storage media: HDD, HDD capacity: 160 GB. Graphics card manufacturer: Intel, Discrete graphics card memory: 0.25 GB