location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Pim de brave puppy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pim de brave puppy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-544323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765443237
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 10:39:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Zoef Zoef Dieren Pim de brave puppy:
This short summary of the VTech Zoef Zoef Dieren Pim de brave puppy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Pim de brave puppy, 1 yr(s), Sounding, Speaking function, Batteries required, LR44, Synthetic

Long summary description VTech Zoef Zoef Dieren Pim de brave puppy:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Pim de brave puppy based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Pim de brave puppy. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding, Speaking function. Batteries required, Battery type: LR44. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Animal type(s)
Dog
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Language version
Dutch
Interleaved Two of Five (ITF-14)
63417765443239
Certification
CE
Learning & training skills
Learning & training skills
Imagination development, Motor skills training, Music learning, Sensory skills training, Sounds learning
Imaginative playing
Yes
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR44
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
3.54" (90 mm)
Depth
2.28" (58 mm)
Weight & dimensions
Height
3.7" (94 mm)
Weight
3.29 oz (93.3 g)
Packaging data
Package width
4.53" (115 mm)
Package depth
2.8" (71 mm)
Package height
5" (127 mm)
Package weight
5.15 oz (146 g)
Package volume
1036.96 cm³
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
6 pc(s)
Quantity per pallet
1008 pc(s)
Master (outer) case width
10" (255 mm)
Master (outer) case length
9.45" (240 mm)
Master (outer) case height
6.06" (154 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
19.8 oz (560 g)
Master (outer) case GTIN (EAN/UPC)
63417765443239
Master (outer) case weight
2.4 lbs (1.09 kg)
Master (outer) case volume
9424.8 cm³
Harmonized System (HS) code
9503004990
Number of cartons per pallet
84 pc(s)
Number of cartons per pallet layer
14 pc(s)