location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Gigabit Ethernet Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-0201
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:23:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB
  • - 1000 Mbit/s
Long product name LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s :
The short editorial description of LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s

USB Gigabit Ethernet Adapter
More>>>
LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s:
The official marketing text of LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s as supplied by the manufacturer

The LevelOne USB Gigabit Ethernet Adapter is a USB adapter that enables desktop
and notebook computers with high-speed Gigabit network connectivity via the
USB port.
The USB-0201 is USB2.0 as well as IEEE802.3 (10Mbps), 802.3u (100Mbps) and
802.3ab (1000Mbps) compliant, ensuring that users can utilize any networking
environment available.
It supports hot inserting and swapping, meaning that the USB-0201 can be installed
quick and easy without shutting down the computer or opening up the computer
box to install new network interface cards.
With low power consumption and mobility without the need of any additional
power cords, notebook computer users greatly benefit from using this network
interface adapter.

Key features:
-High-speed USB2.0, 1.1 and 1.0 standard compliant.
-Powered through USB port with low power consumption.
-IEEE802.3 10Base-T, 802.3u 100Base-TX and 802.3ab 1000Base-T standard compliant.
-Support full/half duplex operation modes.
-Automatically negotiates 10/100/1000Mbps connection rates.
-Support Windows™ 98, ME, 2000, XP.
-Support hot-swap and hot-insert.
-Support 9K Jumbo frame.

Short summary description LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s:
This short summary of the LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne USB Gigabit Ethernet Adapter, Wired, USB, 1000 Mbit/s

Long summary description LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s:
This is an auto-generated long summary of LevelOne USB Gigabit Ethernet Adapter 1000 Mbit/s based on the first three specs of the first five spec groups.

LevelOne USB Gigabit Ethernet Adapter. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
1000 Mbit/s
Full duplex
Yes
Design
Certification
FCC Class B, CE Class B
System requirements
Compatible operating systems
Windows 98, ME, 2000, XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Compliance industry standards
IEEE802.3 10Base-T, 802.3u 100Base-TX, 802.3ab 1000Base-T
Dimensions (WxDxH)
2.76 x 1.77 x 1.02" (70 x 45 x 26 mm)
Supported data transfer rates
10/100/1000 Mbit/s
Connector(s)
RJ-45
Link/Act LED
Yes