Elo Touch Solutions logo

Elo Touch Solutions E864066 mobile device dock station Mobile computer Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39799
Info modified on:
31 Jan 2024, 23:02:43
Guarantee:
1 year
Long product name Elo Touch Solutions E864066 mobile device dock station Mobile computer Black:

USB-C, 69 x 131.6 x 94 mm, 0.55 kg

Short summary description Elo Touch Solutions E864066 mobile device dock station Mobile computer Black:

Elo Touch Solutions E864066, Elo TouchSystems, Black

Long summary description Elo Touch Solutions E864066 mobile device dock station Mobile computer Black:

Elo Touch Solutions E864066. Basic device type: Mobile computer, Brand compatibility: Elo TouchSystems. Width: 2.72" (69 mm), Depth: 5.18" (131.6 mm), Height: 3.7" (94 mm), Weight: 19.4 oz (550 g). Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.