location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne VOI-8003 gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4FXS and 4FXO H.323/SIP Gateway
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOI-8003 show
Show alternative article codes used in the online market place
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:33:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name LevelOne VOI-8003 gateway/controller :
The short editorial description of LevelOne VOI-8003 gateway/controller

1 x RJ-45 WAN, 3 x RJ-45 LAN, 4 x FXO, 4 x FXS, DHCP, PPPoE
More>>>
LevelOne VOI-8003 gateway/controller:
The official marketing text of LevelOne VOI-8003 gateway/controller as supplied by the manufacturer

Overview
The LevelOne VOI-8003 is a cost-effective VoIP telephone gateway for small and medium sized businesses, remote and branch offices that want to integrate a VoIP system into an existing office phone system. Its dual FXS and FXO ports allow users to plan their telephone network with more flexibility, integrating both VoIP and landline calls on one phone system.

The VOI-8003 VoIP gateway is both SIP and H.323 standard compliant enabling users to make calls in both standards at the same time through the different ports available. The Gateway also includes a NAT server and PPPoE capability for broadband Internet access, DHCP for automatic network setup, and a built-in firewall that secures the network from outside attacks and unauthorized access.

Dual FSXS and FXO Ports
The VOI-8003 is equipped with 4 FXS and FXO interface ports which allow users to plan a flexible telephone network that incorporates both PTSN and IP telephony. This gateway can be installed as the backbone for any small to medium sized business phone system or it can add VoIP telephony to and existing analogue PBX.

The 4 FXS ports connect to normal phones and Fax machines and allow users to make toll quality voice calls and send real-time faxes to other VoIP gateways and IP phones through the VOI-8003 gateway. The 4 FXO ports connect to the traditional PTSN company PBX and telephone lines. This allows VoIP devices to communicate with the ordinary telephone system.

Incorporating both these ports into one device, the VOI-8003 is able to act as a link between traditional analogue and IP networks in any exciting telephone system. The WAN port is the connection point between the gateway and the Internet that connects directly with an Internet Service Provider, a broadband router or a switch.

Advanced Features
With a built-in Firewall, NAT server PPPoE and DHCP capability, the VOI-8003 protects the VoIP network from outside attacks and unauthorized access, connects to any broadband Internet service provider and establishes automatic network set-up and network connectivity.

It is also possible to configure IP addresses for each device connected to the VOI-8003 to ensure that every host is connected to the Local Area Network.

The Quality of Service feature enables users to define priority data traffic, such as VoIP data packets, to receive faster transmission rights above other data packets to ensure a high-quality telephony network.
The VOI-8003 further comes equipped with Auto-Provision support for remote management, provides the ability to make both SIP and H.323 calls simultaneously, while various voice codec and fax algorithms allows for toll-quality voice calls and real-time fax transmissions.

It also includes carrier tone generation and detection, Caller ID generation and detection and standard echo cancellation and comfort noise generation as well as DTMF relay for both outbound in inbound calls.

Easy Deployment and Configuration
VOI-8003 is easy deployed within existing telephone systems and its Web browser management interface makes it easy to configure and manage the gateway’s settings.

Short summary description LevelOne VOI-8003 gateway/controller:
This short summary of the LevelOne VOI-8003 gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne VOI-8003, LAN, Power, Ready, Status, WAN, CNG, G.168, G.711a, G.723.1, G.726, G.729A, VAD, SNMP, SNTP, HTTP, UDP, TCP, NAT, BOOTP, TFTP, FTP, HTTP, TELNET, IEEE 802.3/ IEEE 802.3u, PPTP & IPSEC, 100 - 240 V

Long summary description LevelOne VOI-8003 gateway/controller:
This is an auto-generated long summary of LevelOne VOI-8003 gateway/controller based on the first three specs of the first five spec groups.

LevelOne VOI-8003. LED indicators: LAN, Power, Ready, Status, WAN. Voice codecs: CNG, G.168, G.711a, G.723.1, G.726, G.729A, VAD. Management protocols: SNMP, SNTP, HTTP, Supported network protocols: UDP, TCP, NAT, BOOTP, TFTP, FTP, HTTP, TELNET, IEEE 802.3/ IEEE 802.3u. VPN support: PPTP & IPSEC. Input voltage: 100 - 240 V

Design
LED indicators
LAN, Power, Ready, Status, WAN
Features
Voice codecs
CNG, G.168, G.711a, G.723.1, G.726, G.729A, VAD
Protocols
Management protocols
SNMP, SNTP, HTTP
Supported network protocols
UDP, TCP, NAT, BOOTP, TFTP, FTP, HTTP, TELNET, IEEE 802.3/ IEEE 802.3u
Network
VPN support
PPTP & IPSEC
Security
MAC address filtering
Yes
Firewall security
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
3
Power
Input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
0 - 90%
Certificates
Certification
FCC, CE
Brand Image Article code product Stock Price from
LevelOne VOI-8001 gateway/controller LevelOne VOI-8001 gateway/controller
(show image)
VOI-8001 VOI-8001 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne VOI-8002 gateway/controller LevelOne VOI-8002 gateway/controller
(show image)
VOI-8002 8-Port FXO H.323/SIP Gateway 0.00
(excl. VAT)
0 (incl. VAT)