location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GSM7328FS Managed L3 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSM7328FS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7328FS-100EUS show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GSM7328FS Managed L3 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 IGMP v1, v2, SNMP v1, v2c, v3, SNTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 4
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries
  • - Access Control List (ACL)
Long product name NETGEAR GSM7328FS Managed L3 Blue :
The short editorial description of NETGEAR GSM7328FS Managed L3 Blue

GSM7328FS - 1 Gbit/s, 8000 entries
More>>>
NETGEAR GSM7328FS Managed L3 Blue:
The official marketing text of NETGEAR GSM7328FS Managed L3 Blue as supplied by the manufacturer

Flexible, Stackable, High Speed Switching!
NETGEAR’s low-cost, stackable, Gigabit Ethernet switches deliver maximum throughput and flexibility where you need it — to high-speed, high-density workgroups at the edge of the network, in the backbone of growing networks or for bandwidth-thirsty file and application servers. The ProSafe GSM7328S and GSM7352S fully-managed switches deliver 24 and 48 ports of auto-sensing 10/100/1000 Mbps interfaces for high-density copper connectivity. Four (GSM7328S) or eight (GSM7352S) hot-swappable Small Form-factor Pluggable (SFP) gigabit interfaces provide optional fiber connectivity for longer reach Gigabit Ethernet requirements. For high-density fiber installations, the GSM7328FS delivers 24 hot-swappable SFP Gigabit interfaces for fiber connectivity and 4 combo ports of auto-sensing 10/100/1000 Mbps interfaces for copper connectivity. All switches have four high-speed, module bays offering modular expansion for 10 Gigabit Ethernet or 24 Gigabit Stacking connectivity. The non-blocking design of the switches delivers simultaneous, full wire-speed, low-latency throughput to all ports. A full suite of Layer 3 switching functionality ensures reliable routing between VLANs and network segmentation where and when you need it, at no additional cost. By configuring the switches into a stack of up to 8 units across a 48 Gbps bi-directional ring, a high-density, single IP-addressable switch can be built. Robust security features include IEEE 802.1x port-based authentication and access control lists, ensuring that only authorized users can access your network. Secure management of the switches is available through Secure Sockets Layer (SSLv3) for the Web GUI and Secured Shell (SSH) for command-line sessions or with SNMP v3 for network management software. For workgroup deployments in cost-sensitive organizations that require Layer 3 switching, additional Gigabit capacity, high-value price point, flexibility of stacking, and reduced maintenance requirements, NETGEAR’s ProSafe Gigabit Layer 3 Stackable switches deliver the ideal access-edge solution. With their high-value price point, flexible design, and reduced maintenance requirements, NETGEAR’s ProSafe Gigabit Layer 3 Stackable switch solutions yield a high return on investment, and are ideal for delivering highly reliable, converged voice, video, and data services over a single network infrastructure.

Powerful
In desktop switching environments, wire-speed performance with full QoS control for all 10/100/1000 interfaces is critical. The 4 high-speed 10G/24G module bays provide unprecedented flexibility, whether you are stacking between switches, attaching bandwidth-thirsty file servers, or aggregating critical data to the core of your network.

Easy to Use
Simplify and reduce IT staff workload and mean time-to-repair with intuitive, GUI-based device configuration, and an industry-standard command-line interface (CLI). The EZ-Config tool simplifies initial configuration steps to streamline the out-of-box set-up. For easy tracking of port usage, use the text-based port description to label how ports are used. Stacking capabilities allow you to build a single-IP manageable device with up to eight switches utilizing ultra-high-speed 48 Gbps across intelligent bi-directional redundant stacking links.

Short summary description NETGEAR GSM7328FS Managed L3 Blue:
This short summary of the NETGEAR GSM7328FS Managed L3 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GSM7328FS, Managed, L3

Long summary description NETGEAR GSM7328FS Managed L3 Blue:
This is an auto-generated long summary of NETGEAR GSM7328FS Managed L3 Blue based on the first three specs of the first five spec groups.

NETGEAR GSM7328FS. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 4. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
SFP/SFP+ slots quantity
24
SFP module slots quantity
24
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.334 MB
Security
Access Control List (ACL)
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
IGMP v1, v2, SNMP v1, v2c, v3, SNTP
Design
Product color
Blue
Certification
CE mark EN55022 Class A EN55024 FCC Part 15 Class A VCCI Class A C-Tick CE mark EN 60950-1 UL/cUL 60950-1
Performance
Internal memory
256 MB
Flash memory
32 MB
Noise level
51.7 dB
Power
Power consumption (typical)
78 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 118110.2" (0 - 3000 m)
Relative humidity
0 - 95%
Heat dissipation
266 BTU/h
Weight & dimensions
Weight
11.9 lbs (5.4 kg)
Other features
Latency
6 us
Dimensions (WxDxH)
17.3 x 15.2 x 1.69" (440 x 385 x 43 mm)
Connectivity technology
Wired
Authentication method
IEEE 802.1x
Country Distributor
United Kingdom 1 distributor(s)