location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GoBright RF Desk Occupancy Sensor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GoBright Check ‘GoBright’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF Desk Occupancy Sensor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RFDOS1
Category:
Piece of computer hardware equipment used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks.
Other Input Devices Check ‘GoBright’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GoBright: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name GoBright RF Desk Occupancy Sensor White :
The short editorial description of GoBright RF Desk Occupancy Sensor White

RFDOS1 - GoBright RF Desk Occupancy Sensor
More>>>
Short summary description GoBright RF Desk Occupancy Sensor White:
This short summary of the GoBright RF Desk Occupancy Sensor White data-sheet is auto-generated and uses the product title and the first six key specs.

GoBright RF Desk Occupancy Sensor, White, Optical, England, 3.15" (80 mm), 0.787" (20 mm), 3.15" (80 mm)

Long summary description GoBright RF Desk Occupancy Sensor White:
This is an auto-generated long summary of GoBright RF Desk Occupancy Sensor White based on the first three specs of the first five spec groups.

GoBright RF Desk Occupancy Sensor. Product color: White, Movement detection technology: Optical, Country of origin: England. Width: 3.15" (80 mm), Depth: 0.787" (20 mm), Height: 3.15" (80 mm). Package depth: 3.15" (80 mm), Package height: 0.787" (20 mm), Package width: 3.15" (80 mm)

Brand Image Article code product Stock Price from
GoBright

GoBright Desk Occupancy Sensor Cabled
(show image)
DOSC1-10P Desk Occupancy Sensor Cabled 0.00
(excl. VAT)
0 (incl. VAT)
GoBright

GoBright Desk Connect Connection Cable LINAK Controlbox LINAK powered 140cm
(show image)
CC1-LINAK-LP-10P Desk Connect Connection Cable LINAK Controlbox LINAK powered 140cm 0.00
(excl. VAT)
0 (incl. VAT)
GoBright

GoBright Glow additional to Connect - 10 pack Black
(show image)
GLC1-10P Desk Glow device - 10 pack 0.00
(excl. VAT)
0 (incl. VAT)
GoBright

GoBright Desk Connect - 10 pack Black
(show image)
DCF1-10P Desk Connect device - 10 pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)