GoBright logo

GoBright RF Room Occupancy Sensor White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24078
Info modified on:
03 Aug 2022, 09:39:09
Long product name GoBright RF Room Occupancy Sensor White:

RFROS1 - RF Room Occupancy Sensor

Short summary description GoBright RF Room Occupancy Sensor White:

GoBright RF Room Occupancy Sensor, White, England, 3.15" (80 mm), 0.787" (20 mm), 3.15" (80 mm), 2.82 oz (80 g)

Long summary description GoBright RF Room Occupancy Sensor White:

GoBright RF Room Occupancy Sensor. Product color: White, Country of origin: England. Width: 3.15" (80 mm), Depth: 0.787" (20 mm), Height: 3.15" (80 mm). Package depth: 3.15" (80 mm), Package height: 0.787" (20 mm), Package width: 3.15" (80 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.